Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SG7812AK-883B

Description
Win Source Part Number: 1092617-SG7812AK-883 B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 20 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 7 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 12V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-204AD (TO-3) Temperature Range - Operating: -55°C ~ 125°C (TA) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): SG7812AK-883BSG7812A K/883B; SG7812AK883B; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7812AK-883B Base Product Number: SG7812 Voltage Dropout (Max): 2.5V @ 500mA
Request a Quote Datasheet
Description
Win Source Part Number: 1092617-SG7812AK-883 B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 20 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 7 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 12V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-204AD (TO-3) Temperature Range - Operating: -55°C ~ 125°C (TA) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): SG7812AK-883BSG7812A K/883B; SG7812AK883B; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7812AK-883B Base Product Number: SG7812 Voltage Dropout (Max): 2.5V @ 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1092617-SG7812AK-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1092617-SG7812AK-883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1092617-SG7812AK-883B
Win Source Part Number: 1092617-SG7812AK-883 B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 20 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 7 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 12V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-204AD (TO-3) Temperature Range - Operating: -55°C ~ 125°C (TA) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): SG7812AK-883BSG7812A K/883B; SG7812AK883B; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7812AK-883B Base Product Number: SG7812 Voltage Dropout (Max): 2.5V @ 500mA

Win Source Part Number: 1092617-SG7812AK-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 20
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 7 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 12V
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-204AD (TO-3)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): SG7812AK-883BSG7812AK/883B; SG7812AK883B;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG7812AK-883B
Base Product Number: SG7812
Voltage Dropout (Max): 2.5V @ 500mA

Buy Now Datasheet
Singapore, Singapore
12V 1.5A Voltage Regulator IC
776-SG7812AK-883B
12V 1.5A Voltage Regulator IC 776-SG7812AK-883B
IC REG LINEAR 12V 1.5A TO204AD Product overview: SG7812AK-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AK-883B can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 1.5A TO204AD Product overview: SG7812AK-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AK-883B can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7812AK-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7812AK-883B
PMIC - Voltage Regulators - Linear SG7812AK-883B
IC REG LINEAR 12V 1.5A TO204AD

IC REG LINEAR 12V 1.5A TO204AD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1092617-SG7812AK-883B 776-SG7812AK-883B SG7812AK-883B
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 12V 1.5A Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-3; Other; Tray Other; Tray
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3935KLQTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Voltage Regulators - 1219653 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
TSSOP Power Management IC - 713-BQ20Z95DBT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers