Microchip Technology, Inc. 12V 1.5A Voltage Regulator IC SG7812AIG

Description
IC REG LINEAR 12V 1.5A TO257 Product overview: SG7812AIG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AIG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 12V 1.5A TO257 Product overview: SG7812AIG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AIG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1.5A Voltage Regulator IC
776-SG7812AIG
12V 1.5A Voltage Regulator IC 776-SG7812AIG
IC REG LINEAR 12V 1.5A TO257 Product overview: SG7812AIG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AIG can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 1.5A TO257 Product overview: SG7812AIG from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7812AIG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SG7812AIG - 933347-SG7812AIG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG7812AIG
933347-SG7812AIG
PMIC - PMIC - Voltage Regulators - Linear - SG7812AIG 933347-SG7812AIG
Manufacturer: Microchip Technology Win Source Part Number: 933347-SG7812AIG Series: Military, MIL-STD-883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-257 Package: Bulk Package: TO-257-3 Mounting: Through Hole Family Name: SG7812 Categories: Integrated Circuits (ICs) Case / Package: TO-257 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 41 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1259-1119, 1259-1119-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 933347-SG7812AIG
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-257
Package: Bulk
Package: TO-257-3
Mounting: Through Hole
Family Name: SG7812
Categories: Integrated Circuits (ICs)
Case / Package: TO-257
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 41
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1259-1119, 1259-1119-MIL

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG7812AIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7812AIG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7812AIG
IC REG LINEAR 12V 1.5A TO257

IC REG LINEAR 12V 1.5A TO257

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7812AIG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7812AIG
PMIC - Voltage Regulators - Linear SG7812AIG
IC REG LINEAR 12V 1.5A TO257

IC REG LINEAR 12V 1.5A TO257

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG7812AIG 933347-SG7812AIG SG7812AIG SG7812AIG
Product Name 12V 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SG7812AIG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Bulk Other; TO-257
Output Voltage 12 volts 12 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
VIN 50 volts
Unlock Full Specs
to access all available technical data