Microchip Technology, Inc. Voltage Regulator IC SG7808AT

Description
IC REG LINEAR TO39 Product overview: SG7808AT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7808AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR TO39 Product overview: SG7808AT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7808AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
776-SG7808AT
Voltage Regulator IC 776-SG7808AT
IC REG LINEAR TO39 Product overview: SG7808AT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7808AT can be used for catalog matching and distributor lookup.

IC REG LINEAR TO39 Product overview: SG7808AT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7808AT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244913-SG7808AT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244913-SG7808AT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244913-SG7808AT
Win Source Part Number: 1244913-SG7808AT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Number of Regulators: 1 Output Configuration: Positive Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7808AT Base Product Number: SG7808

Win Source Part Number: 1244913-SG7808AT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Number of Regulators: 1
Output Configuration: Positive
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG7808AT
Base Product Number: SG7808

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SG7808AT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7808AT
PMIC - Voltage Regulators - Linear SG7808AT
IC REG LINEAR TO39

IC REG LINEAR TO39

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG7808AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7808AT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7808AT
IC REG LINEAR TO39

IC REG LINEAR TO39

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SG7808AT 1244913-SG7808AT SG7808AT SG7808AT
Product Name Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; Tray TO-3; Other; Tray TO-3; TO-39
Output Voltage 8 volts
IOUT 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
VIN 4.75 to 5.25 volts
View Details
Battery Chargers - BQ25620RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444523P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3333ARM-5-REEL7 - 910698-ADP3333ARM-5-REEL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SSOP; Other; 8-MSOP
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers