Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SG7808AT-883B

Description
Win Source Part Number: 1244914-SG7808AT-883 B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Number of Regulators: 1 Output Configuration: Positive Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7808AT-883B Base Product Number: SG7808
Request a Quote Datasheet
Description
Win Source Part Number: 1244914-SG7808AT-883 B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Number of Regulators: 1 Output Configuration: Positive Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7808AT-883B Base Product Number: SG7808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244914-SG7808AT-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244914-SG7808AT-883B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244914-SG7808AT-883B
Win Source Part Number: 1244914-SG7808AT-883 B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Number of Regulators: 1 Output Configuration: Positive Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7808AT-883B Base Product Number: SG7808

Win Source Part Number: 1244914-SG7808AT-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Number of Regulators: 1
Output Configuration: Positive
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG7808AT-883B
Base Product Number: SG7808

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-SG7808AT-883B
Voltage Regulator IC 776-SG7808AT-883B
IC REG LINEAR TO39 Product overview: SG7808AT-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7808AT-883B can be used for catalog matching and distributor lookup.

IC REG LINEAR TO39 Product overview: SG7808AT-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7808AT-883B can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7808AT-883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7808AT-883B
PMIC - Voltage Regulators - Linear SG7808AT-883B
IC REG LINEAR TO39

IC REG LINEAR TO39

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1244914-SG7808AT-883B 776-SG7808AT-883B SG7808AT-883B
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Unlock Full Specs
to access all available technical data