Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - SG7808AIG/883B SG7808AIG/883B

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178413-SG7808AIG/88 3B Packaging: Bulk Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Accuracy: 1.5 % Output Voltage: 8 V Categories: PMIC - Voltage Regulators - Linear Alternative Parts (Cross-Reference): SG7808AIG-883B; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Output Current: 1.5 A Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178413-SG7808AIG/88 3B Packaging: Bulk Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Accuracy: 1.5 % Output Voltage: 8 V Categories: PMIC - Voltage Regulators - Linear Alternative Parts (Cross-Reference): SG7808AIG-883B; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Output Current: 1.5 A Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SG7808AIG/883B - 1178413-SG7808AIG/883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG7808AIG/883B
1178413-SG7808AIG/883B
PMIC - PMIC - Voltage Regulators - Linear - SG7808AIG/883B 1178413-SG7808AIG/883B
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178413-SG7808AIG/88 3B Packaging: Bulk Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Accuracy: 1.5 % Output Voltage: 8 V Categories: PMIC - Voltage Regulators - Linear Alternative Parts (Cross-Reference): SG7808AIG-883B; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Output Current: 1.5 A Max Operating Temperature: 125 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178413-SG7808AIG/883B
Packaging: Bulk
Polarity: Positive
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Accuracy: 1.5 %
Output Voltage: 8 V
Categories: PMIC - Voltage Regulators - Linear
Alternative Parts (Cross-Reference): SG7808AIG-883B;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Output Current: 1.5 A
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
Isolated 8V 1.5A LDO Voltage Regulator IC
699-SG7808AIG/883B
Isolated 8V 1.5A LDO Voltage Regulator IC 699-SG7808AIG/883B
Standard Regulator Pos 8V 1.5A 3-Pin(3+Tab) TO-257 Isolated Product overview: SG7808AIG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG7808AIG/883B can be used for catalog matching and distributor lookup.

Standard Regulator Pos 8V 1.5A 3-Pin(3+Tab) TO-257 Isolated Product overview: SG7808AIG/883B from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG7808AIG/883B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1178413-SG7808AIG/883B 699-SG7808AIG/883B
Product Name PMIC - PMIC - Voltage Regulators - Linear - SG7808AIG/883B Isolated 8V 1.5A LDO Voltage Regulator IC
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 276990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN (PL)1414-6
View Details
PMIC - Voltage Regulators - Linear - CAT6217-250TDGT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Battery Chargers - BQ24161RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details