Microchip Technology, Inc. Positive Fixed Linear Voltage Regulators, High-Reliability Linear Regulators SG7808

Description
The SG78xxA/SG78xx series of positive regulators offer self-contained, fixed-voltage capability with up to 1.5 A of load current and input voltage up to 50 V (SG78xxA series only). These units feature a unique on-chip trimming system to set the output voltages to within ±1.5% of nominal on the SG78xxA series with ±2.0% on the SG78xx series Additional Features Output Voltage Set Internally to ±1.5% on SG78xxA Input Voltage Range to 50 V max on SG78xxA 2 V Input-Output Differential Excellent Line and Load Regulation Fold back Current Limiting Thermal Overload Protection Voltages Available: 5 V, 12 V, 15 V Contact Factory for Other Voltage Options Available in Surface Mount Package
Datasheet
Description
The SG78xxA/SG78xx series of positive regulators offer self-contained, fixed-voltage capability with up to 1.5 A of load current and input voltage up to 50 V (SG78xxA series only). These units feature a unique on-chip trimming system to set the output voltages to within ±1.5% of nominal on the SG78xxA series with ±2.0% on the SG78xx series Additional Features Output Voltage Set Internally to ±1.5% on SG78xxA Input Voltage Range to 50 V max on SG78xxA 2 V Input-Output Differential Excellent Line and Load Regulation Fold back Current Limiting Thermal Overload Protection Voltages Available: 5 V, 12 V, 15 V Contact Factory for Other Voltage Options Available in Surface Mount Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Fixed Linear Voltage Regulators, High-Reliability Linear Regulators - SG7808 - Microchip Technology, Inc.
Chandler, AZ, United States
Positive Fixed Linear Voltage Regulators, High-Reliability Linear Regulators
SG7808
Positive Fixed Linear Voltage Regulators, High-Reliability Linear Regulators SG7808
The SG78xxA/SG78xx series of positive regulators offer self-contained, fixed-voltage capability with up to 1.5 A of load current and input voltage up to 50 V (SG78xxA series only). These units feature a unique on-chip trimming system to set the output voltages to within ±1.5% of nominal on the SG78xxA series with ±2.0% on the SG78xx series Additional Features Output Voltage Set Internally to ±1.5% on SG78xxA Input Voltage Range to 50 V max on SG78xxA 2 V Input-Output Differential Excellent Line and Load Regulation Fold back Current Limiting Thermal Overload Protection Voltages Available: 5 V, 12 V, 15 V Contact Factory for Other Voltage Options Available in Surface Mount Package

The SG78xxA/SG78xx series of positive regulators offer self-contained, fixed-voltage capability with up to 1.5 A of load current and input voltage up to 50 V (SG78xxA series only). These units feature a unique on-chip trimming system to set the output voltages to within ±1.5% of nominal on the SG78xxA series with ±2.0% on the SG78xx series

Additional Features

    • Output Voltage Set Internally to ±1.5% on SG78xxA
    • Input Voltage Range to 50 V max on SG78xxA
    • 2 V Input-Output Differential
    • Excellent Line and Load Regulation
    • Fold back Current Limiting
    • Thermal Overload Protection
    • Voltages Available: 5 V, 12 V, 15 V
    • Contact Factory for Other Voltage Options
    • Available in Surface Mount Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number SG7808
Product Name Positive Fixed Linear Voltage Regulators, High-Reliability Linear Regulators
Package Type Other; ['N/A']
Output Voltage 8 volts
IOUT 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 1896917 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ25730RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-2.77-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details