Microchip Technology, Inc. 5V 1.5A Voltage Regulator IC SG7805K

Description
IC REG LINEAR 5V 1.5A TO204AD Product overview: SG7805K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7805K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 1.5A TO204AD Product overview: SG7805K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7805K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1.5A Voltage Regulator IC
776-SG7805K
5V 1.5A Voltage Regulator IC 776-SG7805K
IC REG LINEAR 5V 1.5A TO204AD Product overview: SG7805K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7805K can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1.5A TO204AD Product overview: SG7805K from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7805K can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1379756-SG7805K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1379756-SG7805K
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1379756-SG7805K
Win Source Part Number: 1379756-SG7805K Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Military, MIL-STD-883 Package: Bulk Product Status: Active Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-204AD (TO-3) Base Product Number: SG7805 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply (Max): 7 mA Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 35V Voltage - Output (Min/Fixed): 5V Voltage Dropout (Max): 2.5V @ 500mA Current - Output: 1.5A PSRR: 68dB (120Hz) Control Features: Current Limit, Enable Protection Features: Over Current, Over Temperature

Win Source Part Number: 1379756-SG7805K
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Military, MIL-STD-883
Package: Bulk
Product Status: Active
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-204AD (TO-3)
Base Product Number: SG7805
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 7 mA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 5V
Voltage Dropout (Max): 2.5V @ 500mA
Current - Output: 1.5A
PSRR: 68dB (120Hz)
Control Features: Current Limit, Enable
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SG7805K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7805K
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7805K
IC REG LINEAR 5V 1.5A TO204AD

IC REG LINEAR 5V 1.5A TO204AD

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7805K - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7805K
PMIC - Voltage Regulators - Linear SG7805K
IC REG LINEAR 5V 1.5A TO204AD

IC REG LINEAR 5V 1.5A TO204AD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG7805K 1379756-SG7805K SG7805K SG7805K
Product Name 5V 1.5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk TO-3; Other; Bulk TO-3
Output Voltage 5 volts 5 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
VIN 35 volts
Unlock Full Specs
to access all available technical data