IC REG LINEAR 5V 1.5A TO3 Product overview: SG7805K-883B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7805K-883B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1031841-SG7805K-883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Bulk
Standard Package: 20
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3
Temperature Range - Operating: -55°C ~ 125°C
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LM317KSTEEL; LM340K-5.0/NOPB; LM140K-5.0/NOPBSG780
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 7 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1115-MIL,1259-1
Base Product Number: SG7805
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 2.5V @ 1A
IC REG LINEAR 5V 1.5A TO3
IC REG LINEAR 5V 1.5A TO3
IC REG LINEAR 5V 1.5A TO3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-SG7805K-883B | 1031841-SG7805K-883B | SG7805K-883B | SG7805K-883B | SG7805K-883B |
| Product Name | 5V 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Bulk | TO-3; Other; Bulk | TO-3 | TO-3; Other; TO-3P-3, SC-65-3 | |
| Output Voltage | 5 volts | 5 volts | 5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 35 volts | 35 volts |