IC REG LINEAR 5V 1.5A TO257 Product overview: SG7805AIG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7805AIG-DESC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1165059-SG7805AIG-DE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 41
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 7 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Through Hole
Package / Case: TO-257-3
Supplier Device Package: TO-257
Temperature Range - Operating: -55°C ~ 125°C (TA)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): SG7805AIG/DESC; SG7805AIGDESC;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG7805AIG-DESC
Base Product Number: SG7805
Voltage Dropout (Max): 2.5V @ 500mA
IC REG LINEAR 5V 1.5A TO257
IC REG LINEAR 5V 1.5A TO257
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-SG7805AIG-DESC | 1165059-SG7805AIG-DESC | SG7805AIG-DESC | SG7805AIG-DESC |
| Product Name | 5V 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tray | Other; Tray | ||
| Output Voltage | 5 volts | 5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 50 volts |