Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SG7805AG-DESC

Description
Win Source Part Number: 1244968-SG7805AG-DES C Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tray Standard Package: 41 Number of Regulators: 1 Output Type: Fixed Mounting Type: Through Hole Package / Case: TO-257-3 Supplier Device Package: TO-257 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7805AG-DESC Base Product Number: SG7805
Request a Quote Datasheet
Description
Win Source Part Number: 1244968-SG7805AG-DES C Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tray Standard Package: 41 Number of Regulators: 1 Output Type: Fixed Mounting Type: Through Hole Package / Case: TO-257-3 Supplier Device Package: TO-257 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7805AG-DESC Base Product Number: SG7805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244968-SG7805AG-DESC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244968-SG7805AG-DESC
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244968-SG7805AG-DESC
Win Source Part Number: 1244968-SG7805AG-DES C Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tray Standard Package: 41 Number of Regulators: 1 Output Type: Fixed Mounting Type: Through Hole Package / Case: TO-257-3 Supplier Device Package: TO-257 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG7805AG-DESC Base Product Number: SG7805

Win Source Part Number: 1244968-SG7805AG-DESC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tray
Standard Package: 41
Number of Regulators: 1
Output Type: Fixed
Mounting Type: Through Hole
Package / Case: TO-257-3
Supplier Device Package: TO-257
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG7805AG-DESC
Base Product Number: SG7805

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-SG7805AG-DESC
Voltage Regulator IC 776-SG7805AG-DESC
IC REG LINEAR TO257 Product overview: SG7805AG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7805AG-DESC can be used for catalog matching and distributor lookup.

IC REG LINEAR TO257 Product overview: SG7805AG-DESC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG7805AG-DESC can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - SG7805AG-DESC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7805AG-DESC
PMIC - Voltage Regulators - Linear SG7805AG-DESC
IC REG LINEAR TO257

IC REG LINEAR TO257

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SG7805AG-DESC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SG7805AG-DESC
IC REG LINEAR TO257

IC REG LINEAR TO257

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1244968-SG7805AG-DESC 776-SG7805AG-DESC SG7805AG-DESC SG7805AG-DESC
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Tray Other; Tray
Output Voltage 5 volts
IOUT 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP667ANZ - Lingto Electronic Limited
Specs
Special Features Enable, Low Battery Detection
IOUT 0.2500 amps
View Details
Voltage Regulators - 7513095 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - UDN2916B-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Battery Chargers - BQ24702PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details