IC REG LINEAR POS/NEG ADJ TO99 Product overview: SG723T from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG723T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1232573-SG723T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 50
Current - Output: 150mA
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive or Negative
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 37V
Mounting Type: Through Hole
Package / Case: TO-99-10
Supplier Device Package: TO-99
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 86dB ~ 74dB (50Hz ~ 10kHz)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SG723
RoHS Status: RoHS non-compliant
IC REG LINEAR POS/NEG ADJ TO99
IC REG LINEAR POS/NEG ADJ TO99
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-SG723T | 1232573-SG723T | SG723T | SG723T |
| Product Name | Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Bulk | Other; Bulk | ||
| Output Voltage | 37 volts | 37 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps |