Manufacturer: Microchip Technology
Win Source Part Number: 924841-SG723J-JAN
Series: Military, MIL-STD-883
Operating Temperature Range: -55°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-CDIP
Package: Tube
Mounting: Through Hole
Family Name: SG723
Categories: Integrated Circuits (ICs)
Case / Package: 14-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1259-1089, 1259-1089-MIL, M38510/10201BCA, Q11343568, SG723JJAN
IC REG LIN POS ADJ 150MA 14CDIP Product overview: SG723J-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG723J-JAN can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 150MA 14CDIP
IC REG LIN POS ADJ 150MA 14-CDIP
IC REG LIN POS ADJ 150MA 14CDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 924841-SG723J-JAN | 776-SG723J-JAN | SG723J-JAN | 536-SG723J-JAN | SG723J-JAN |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SG723J-JAN | 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN POS ADJ 150MA 14-CDIP | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | ||||
| Package Type | DIP; Other; 14-CDIP | Other; Tube | DIP; Other; CDIP | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |