Microchip Technology, Inc. Voltage Regulator IC SG723F-JAN

Description
IC REG LIN POS ADJ 10CFLATPACK Product overview: SG723F-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG723F-JAN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 10CFLATPACK Product overview: SG723F-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG723F-JAN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator IC - 776-SG723F-JAN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Voltage Regulator IC
776-SG723F-JAN
Voltage Regulator IC 776-SG723F-JAN
IC REG LIN POS ADJ 10CFLATPACK Product overview: SG723F-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG723F-JAN can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 10CFLATPACK Product overview: SG723F-JAN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG723F-JAN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244966-SG723F-JAN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244966-SG723F-JAN
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244966-SG723F-JAN
Win Source Part Number: 1244966-SG723F-JAN Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tray Standard Package: 25 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 37V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 2V Package / Case: 10-CFlatPack Supplier Device Package: 10-CFlatpack Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 86dB ~ 74dB (50Hz ~ 10kHz) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG723F-JAN Base Product Number: SG723

Win Source Part Number: 1244966-SG723F-JAN
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tray
Standard Package: 25
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 37V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 2V
Package / Case: 10-CFlatPack
Supplier Device Package: 10-CFlatpack
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 86dB ~ 74dB (50Hz ~ 10kHz)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG723F-JAN
Base Product Number: SG723

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SG723F-JAN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SG723F-JAN
PMIC - Voltage Regulators - Linear SG723F-JAN
IC REG LIN POS ADJ 10CFLATPACK

IC REG LIN POS ADJ 10CFLATPACK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG723F-JAN 1244966-SG723F-JAN SG723F-JAN
Product Name Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tray Other; Tray
Output Voltage 2 volts
IOUT 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4975SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
4 suppliers