Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230168-SG3843N
Packaging: Bulk
Operating Supply Voltage: 30 V
Output Current: 200 mA
Rise Time: 50 ns
Fall Time: 50 ns
Categories: Custom Parts
Case / Package: PDIP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Switching Frequency: 500 kHz
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
Max Duty Cycle: 100 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230168-SG3843N |
| Product Name | Custom Parts - Custom Parts (S - T) - SG3843N |