Microchip Technology, Inc. OEM Parts - OEM Parts ( S ) - SG3842N SG3842N

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022351-SG3842N Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 30 V Output Current: 200 mA Rise Time: 50 ns Fall Time: 50 ns Categories: OEM Parts( S ) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 500 kHz Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Duty Cycle: 100 %
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022351-SG3842N Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 30 V Output Current: 200 mA Rise Time: 50 ns Fall Time: 50 ns Categories: OEM Parts( S ) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 500 kHz Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Duty Cycle: 100 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SG3842N - 1022351-SG3842N - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SG3842N
1022351-SG3842N
OEM Parts - OEM Parts ( S ) - SG3842N 1022351-SG3842N
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022351-SG3842N Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 30 V Output Current: 200 mA Rise Time: 50 ns Fall Time: 50 ns Categories: OEM Parts( S ) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 500 kHz Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Duty Cycle: 100 %

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022351-SG3842N
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 30 V
Output Current: 200 mA
Rise Time: 50 ns
Fall Time: 50 ns
Categories: OEM Parts( S )
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Switching Frequency: 500 kHz
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Duty Cycle: 100 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1022351-SG3842N
Product Name OEM Parts - OEM Parts ( S ) - SG3842N
Unlock Full Specs
to access all available technical data