Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020264-SG3825CQ
Packaging: Bulk
Mounting: SMD (SMT)
Output Current: 200 mA
Rise Time: 30 ns
Fall Time: 30 ns
Categories: OEM Parts( S )
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 1.5 MHz
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020264-SG3825CQ |
| Product Name | OEM Parts - OEM Parts ( S ) - SG3825CQ |