Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092550-SG3644Y
Packaging: Bulk
Mounting: SMD (SMT)
Number of Drivers: 2
Number of Outputs: 2
Categories: OEM Parts( S )
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: 0 °C
Max Output Current: 3 A
Max Supply Voltage: 20 V
Min Supply Voltage: 4.5 V
Max Supply Current: 35 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1092550-SG3644Y |
| Product Name | OEM Parts - OEM Parts ( S ) - SG3644Y |