Microchip Technology, Inc. PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 0 °C to 70 °C SG3524D

Description
Pulse width modulator for switching power supplies that features improved performance over industry standards Additional Features 7V to 40V Operation 5V Reference Trimmed to 1% 100Hz to 400kHz Oscillator Range Excellent External Sync Capability Dual 100 mA Output Transistors Wide Current Limit Common Mode Range DC-Coupled Toggle Flip-flop PWM Data Latch -Undervoltage Lockout Full Double-pulse Suppression Logic Full Double-pulse Suppression Logic 60V Output Collectors
Datasheet
Description
Pulse width modulator for switching power supplies that features improved performance over industry standards Additional Features 7V to 40V Operation 5V Reference Trimmed to 1% 100Hz to 400kHz Oscillator Range Excellent External Sync Capability Dual 100 mA Output Transistors Wide Current Limit Common Mode Range DC-Coupled Toggle Flip-flop PWM Data Latch -Undervoltage Lockout Full Double-pulse Suppression Logic Full Double-pulse Suppression Logic 60V Output Collectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 0 °C to 70 °C - SG3524D - Microchip Technology, Inc.
Chandler, AZ, United States
PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 0 °C to 70 °C
SG3524D
PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 0 °C to 70 °C SG3524D
Pulse width modulator for switching power supplies that features improved performance over industry standards Additional Features 7V to 40V Operation 5V Reference Trimmed to 1% 100Hz to 400kHz Oscillator Range Excellent External Sync Capability Dual 100 mA Output Transistors Wide Current Limit Common Mode Range DC-Coupled Toggle Flip-flop PWM Data Latch -Undervoltage Lockout Full Double-pulse Suppression Logic Full Double-pulse Suppression Logic 60V Output Collectors

Pulse width modulator for switching power supplies that features improved performance over industry standards

Additional Features

    • 7V to 40V Operation
    • 5V Reference Trimmed to 1%
    • 100Hz to 400kHz Oscillator Range
    • Excellent External Sync Capability
    • Dual 100 mA Output Transistors
    • Wide Current Limit Common Mode Range DC-Coupled Toggle Flip-flop
    • PWM Data Latch -Undervoltage Lockout
    • Full Double-pulse Suppression Logic
    • Full Double-pulse Suppression Logic
    • 60V Output Collectors
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number SG3524D
Product Name PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 0 °C to 70 °C
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CSD87330Q3D 30V Synchronous Buck NexFET? Power Block - CSD87330Q3D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278-3BQX - TLE9278-3BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details