Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131884-SG2842D-TR
Packaging: Tape and Reel
Topology: Flyback
Duty Cycle: 100 %
Number of Pins: 14
Output Current: 200 mA
Rise Time: 50 ns
Fall Time: 50 ns
Categories: Custom Parts
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Switching Frequency: 500 kHz
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1131884-SG2842D-TR |
| Product Name | Custom Parts - Custom Parts (S - T) - SG2842D-TR |