Manufacturer: Microchip Technology
Win Source Part Number: 933332-SG2024J
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Bipolar (BJT) Transistor Array 7 NPN Darlington 95V 500mA - - Through Hole 16-CERDIP
Package: Tray
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: SG2024
Categories: Discrete Semiconductor Products
Case / Package: 16-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8541.29.0095
DRIVER - MEDIUM CURRENT ARRAY, H
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 933332-SG2024J | SG2024J |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - SG2024J | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |