Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays SG2023DW

Description
Win Source Part Number: 1278715-SG2023DW Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tube Standard Package: 46 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2023DW Base Product Number: SG2023
Request a Quote Datasheet
Description
Win Source Part Number: 1278715-SG2023DW Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tube Standard Package: 46 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2023DW Base Product Number: SG2023
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1278715-SG2023DW - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1278715-SG2023DW
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1278715-SG2023DW
Win Source Part Number: 1278715-SG2023DW Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tube Standard Package: 46 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 95V Current - Collector (Ic) (Max): 500mA Transistor Type: 7 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2023DW Base Product Number: SG2023

Win Source Part Number: 1278715-SG2023DW
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 95V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 7 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 350mA, 2V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-SG2023DW
Base Product Number: SG2023

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SG2023DW
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SG2023DW
DRIVER - MEDIUM CURRENT ARRAY, H

DRIVER - MEDIUM CURRENT ARRAY, H

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1278715-SG2023DW SG2023DW
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data