Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Arrays - SG2004J SG2004J

Description
Manufacturer: Microchip Technology Win Source Part Number: 933331-SG2004J Operating Temperature Range: -55°C ~ 125°C (TA) Features: Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Through Hole 16-CERDIP Package: Tray Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: SG2004 Categories: Discrete Semiconductor Products Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 933331-SG2004J Operating Temperature Range: -55°C ~ 125°C (TA) Features: Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Through Hole 16-CERDIP Package: Tray Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: SG2004 Categories: Discrete Semiconductor Products Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - SG2004J - 933331-SG2004J - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SG2004J
933331-SG2004J
TRANSISTORS - Transistors (BJT) - Arrays - SG2004J 933331-SG2004J
Manufacturer: Microchip Technology Win Source Part Number: 933331-SG2004J Operating Temperature Range: -55°C ~ 125°C (TA) Features: Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Through Hole 16-CERDIP Package: Tray Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: SG2004 Categories: Discrete Semiconductor Products Case / Package: 16-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 933331-SG2004J
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Through Hole 16-CERDIP
Package: Tray
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: SG2004
Categories: Discrete Semiconductor Products
Case / Package: 16-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
277-SG2004J
Bipolar Transistor 277-SG2004J
DRIVER - MEDIUM CURRENT ARRAY, H Product overview: SG2004J from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SG2004J can be used for catalog matching and distributor lookup.

DRIVER - MEDIUM CURRENT ARRAY, H Product overview: SG2004J from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SG2004J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SG2004J
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SG2004J
DRIVER - MEDIUM CURRENT ARRAY, H

DRIVER - MEDIUM CURRENT ARRAY, H

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 933331-SG2004J 277-SG2004J SG2004J
Product Name TRANSISTORS - Transistors (BJT) - Arrays - SG2004J Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3; 16-CERDIP Tray 16-CERDIP
Packing Method Tray Tray
Unlock Full Specs
to access all available technical data