Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987279-SG2002J-883B
Packaging: Bulk
Mounting: SMD (SMT)
Categories: OEM Parts( S )
Case / Package: CDIP
Alternative Parts (Cross-Reference): SG2002J-883BSG2002J/
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: Yes
Collector Emitter Voltage (VCEO): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987279-SG2002J-883B |
| Product Name | OEM Parts - OEM Parts ( S ) - SG2002J-883B |