Microchip Technology, Inc. PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C SG1846F

Description
The SG1846 family of control ICs provides the required features to implement Fixed Frequency, Current mode control schemes while maintaining a minimum external parts count. The advanced performance of this technique can be measured in improved line regulation, enhanced load response characteristics, and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing. Protection circuitry includes built-in under-voltage lockout and programmable current limit in addition to soft start capability. A shutdown function is also available which can initiate either a complete shutdown with automatic restart, or latch the supply off. Other features include fully latched operation, double-pulse suppression, dead-time adjust capability, and a ±1% trimmed bandgap reference. Additional Features Automatic Feed-forward Compensation Programmable Pulse by Pulse Current Limiting Automatic Symmetry Correction in Push-pull Configuration Enhanced Load Response Characteristics Parallel Operation Capability for Modular Power Systems Differential Current Sense Amplifier with Wide Common-mode Range - Double Pulse Suppression 200mA Totem-pole Outputs ± 1% Bandgap Reference Under-voltage Lockout Soft-start and Shutdown Capability 500kHz Operation
Request a Quote Datasheet
Description
The SG1846 family of control ICs provides the required features to implement Fixed Frequency, Current mode control schemes while maintaining a minimum external parts count. The advanced performance of this technique can be measured in improved line regulation, enhanced load response characteristics, and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing. Protection circuitry includes built-in under-voltage lockout and programmable current limit in addition to soft start capability. A shutdown function is also available which can initiate either a complete shutdown with automatic restart, or latch the supply off. Other features include fully latched operation, double-pulse suppression, dead-time adjust capability, and a ±1% trimmed bandgap reference. Additional Features Automatic Feed-forward Compensation Programmable Pulse by Pulse Current Limiting Automatic Symmetry Correction in Push-pull Configuration Enhanced Load Response Characteristics Parallel Operation Capability for Modular Power Systems Differential Current Sense Amplifier with Wide Common-mode Range - Double Pulse Suppression 200mA Totem-pole Outputs ± 1% Bandgap Reference Under-voltage Lockout Soft-start and Shutdown Capability 500kHz Operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C - SG1846F - Microchip Technology, Inc.
Chandler, AZ, United States
PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C
SG1846F
PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C SG1846F
The SG1846 family of control ICs provides the required features to implement Fixed Frequency, Current mode control schemes while maintaining a minimum external parts count. The advanced performance of this technique can be measured in improved line regulation, enhanced load response characteristics, and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing. Protection circuitry includes built-in under-voltage lockout and programmable current limit in addition to soft start capability. A shutdown function is also available which can initiate either a complete shutdown with automatic restart, or latch the supply off. Other features include fully latched operation, double-pulse suppression, dead-time adjust capability, and a ±1% trimmed bandgap reference. Additional Features Automatic Feed-forward Compensation Programmable Pulse by Pulse Current Limiting Automatic Symmetry Correction in Push-pull Configuration Enhanced Load Response Characteristics Parallel Operation Capability for Modular Power Systems Differential Current Sense Amplifier with Wide Common-mode Range - Double Pulse Suppression 200mA Totem-pole Outputs ± 1% Bandgap Reference Under-voltage Lockout Soft-start and Shutdown Capability 500kHz Operation

The SG1846 family of control ICs provides the required features to implement Fixed Frequency, Current mode control schemes while maintaining a minimum external parts count. The advanced performance of this technique can be measured in improved line regulation, enhanced load response characteristics, and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing.
Protection circuitry includes built-in under-voltage lockout and programmable current limit in addition to soft start capability. A shutdown function is also available which can initiate either a complete shutdown with automatic restart, or latch the supply off.
Other features include fully latched operation, double-pulse suppression, dead-time adjust capability, and a ±1% trimmed bandgap reference.

Additional Features

    • Automatic Feed-forward Compensation
    • Programmable Pulse by Pulse Current Limiting
    • Automatic Symmetry Correction in Push-pull Configuration
    • Enhanced Load Response Characteristics
    • Parallel Operation Capability for Modular Power Systems
    • Differential Current Sense Amplifier with Wide Common-mode Range - Double Pulse Suppression
    • 200mA Totem-pole Outputs
    • ± 1% Bandgap Reference
    • Under-voltage Lockout
    • Soft-start and Shutdown Capability
    • 500kHz Operation
Supplier's Site Datasheet
DC-DC Converter IC - 715-SG1846F - ERSAELECTRONICS PTE. LTD.
Singapore
DC-DC Converter IC
715-SG1846F
DC-DC Converter IC 715-SG1846F
PWM CONTROLLER, HIGH-RELIABILITY Product overview: SG1846F from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG1846F can be used for catalog matching and distributor lookup.

PWM CONTROLLER, HIGH-RELIABILITY Product overview: SG1846F from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG1846F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Microchip Technology, Inc. ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number SG1846F 715-SG1846F
Product Name PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C DC-DC Converter IC
Package Type Other; ['N/A'] Other; Tray
Unlock Full Specs
to access all available technical data