Microchip Technology, Inc. PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C SG1846

Description
The SG1846 family of control ICs provides the required features to implement Fixed Frequency, Current mode control schemes while maintaining a minimum external parts count. The advanced performance of this technique can be measured in improved line regulation, enhanced load response characteristics, and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing. Protection circuitry includes built-in under-voltage lockout and programmable current limit in addition to soft start capability. A shutdown function is also available which can initiate either a complete shutdown with automatic restart, or latch the supply off. Other features include fully latched operation, double-pulse suppression, dead-time adjust capability, and a ±1% trimmed bandgap reference. Additional Features Automatic Feed-forward Compensation Programmable Pulse by Pulse Current Limiting Automatic Symmetry Correction in Push-pull Configuration Enhanced Load Response Characteristics Parallel Operation Capability for Modular Power Systems Differential Current Sense Amplifier with Wide Common-mode Range - Double Pulse Suppression 200mA Totem-pole Outputs ± 1% Bandgap Reference Under-voltage Lockout Soft-start and Shutdown Capability 500kHz Operation
Datasheet
Description
The SG1846 family of control ICs provides the required features to implement Fixed Frequency, Current mode control schemes while maintaining a minimum external parts count. The advanced performance of this technique can be measured in improved line regulation, enhanced load response characteristics, and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing. Protection circuitry includes built-in under-voltage lockout and programmable current limit in addition to soft start capability. A shutdown function is also available which can initiate either a complete shutdown with automatic restart, or latch the supply off. Other features include fully latched operation, double-pulse suppression, dead-time adjust capability, and a ±1% trimmed bandgap reference. Additional Features Automatic Feed-forward Compensation Programmable Pulse by Pulse Current Limiting Automatic Symmetry Correction in Push-pull Configuration Enhanced Load Response Characteristics Parallel Operation Capability for Modular Power Systems Differential Current Sense Amplifier with Wide Common-mode Range - Double Pulse Suppression 200mA Totem-pole Outputs ± 1% Bandgap Reference Under-voltage Lockout Soft-start and Shutdown Capability 500kHz Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C - SG1846 - Microchip Technology, Inc.
Chandler, AZ, United States
PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C
SG1846
PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C SG1846
The SG1846 family of control ICs provides the required features to implement Fixed Frequency, Current mode control schemes while maintaining a minimum external parts count. The advanced performance of this technique can be measured in improved line regulation, enhanced load response characteristics, and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing. Protection circuitry includes built-in under-voltage lockout and programmable current limit in addition to soft start capability. A shutdown function is also available which can initiate either a complete shutdown with automatic restart, or latch the supply off. Other features include fully latched operation, double-pulse suppression, dead-time adjust capability, and a ±1% trimmed bandgap reference. Additional Features Automatic Feed-forward Compensation Programmable Pulse by Pulse Current Limiting Automatic Symmetry Correction in Push-pull Configuration Enhanced Load Response Characteristics Parallel Operation Capability for Modular Power Systems Differential Current Sense Amplifier with Wide Common-mode Range - Double Pulse Suppression 200mA Totem-pole Outputs ± 1% Bandgap Reference Under-voltage Lockout Soft-start and Shutdown Capability 500kHz Operation

The SG1846 family of control ICs provides the required features to implement Fixed Frequency, Current mode control schemes while maintaining a minimum external parts count. The advanced performance of this technique can be measured in improved line regulation, enhanced load response characteristics, and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing.
Protection circuitry includes built-in under-voltage lockout and programmable current limit in addition to soft start capability. A shutdown function is also available which can initiate either a complete shutdown with automatic restart, or latch the supply off.
Other features include fully latched operation, double-pulse suppression, dead-time adjust capability, and a ±1% trimmed bandgap reference.

Additional Features

    • Automatic Feed-forward Compensation
    • Programmable Pulse by Pulse Current Limiting
    • Automatic Symmetry Correction in Push-pull Configuration
    • Enhanced Load Response Characteristics
    • Parallel Operation Capability for Modular Power Systems
    • Differential Current Sense Amplifier with Wide Common-mode Range - Double Pulse Suppression
    • 200mA Totem-pole Outputs
    • ± 1% Bandgap Reference
    • Under-voltage Lockout
    • Soft-start and Shutdown Capability
    • 500kHz Operation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number SG1846
Product Name PWM Controller, Current Mode PWM, Dual Sink/SourceOutputs, 8-40V -55°C to 125°C
Package Type Other; ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3166 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
LM25056A System Power Measurement IC with PMBus - LM25056APSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,Supports Telemetry Data Storage
Input Voltage 3 to 17 volts
View Details
2 suppliers
IC PWR SWITCH N-CHAN 1:1 TO220-5 - 376-IPS511F - Utmel Electronic Limited
Specs
Package Type TO-220; Other; TO-220-5 Full Pack
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74AHC14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 5.5 volts
View Details