Microchip Technology, Inc. Current Mode PWMs Isolated Switching Regulators Off-line, 8.4 Volts -55°Cto125°C SG1845J

Description
The SG1844/45 family of control ICs provides all the required features to implement off-line Fixed Frequency, Current-mode switching power supplies with a minimum number of external components. Current-mode architecture demonstrates improved line regulation, improved load regulation, pulse-by pulse current limiting and inherent protection of the power supply output switch. The Bandgap reference is trimmed to ±1% over temperature. Oscillator discharge current is trimmed to less than ±10%. The SG1844/45 has under-voltage lockout, current-limiting circuitry and start-up current of less than 1mA. The totem-pole output is optimized to drive the gate of a power MOSFET. The output is low in the off state to provide direct interface to an Nchannel device. Both operate up to a maximum duty cycle range of zero to <50% due to an internal toggle flip-flop which blanks the output off every other clock cycle. The SG1844/45 is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG3844/45 is designed for the commercial range of 0°C to 70°C. Additional Features Optimized For Off-Line Control Low Start-Up Current (<1mA) Automatic Feed Forward Compensation Trimmed Oscillator Discharge Current Pulse-By-Pulse Current Limiting Enhanced Load Response Characteristics -Undervoltage Lockout with 6V Hysteresis Double-Pulse Suppression High-Current Totem-Pole Output (1A Peak) Internally Trimmed Band-gap Reference 500kHz Operation SG1845 - 8.4 Volts Low Shoot-Through Current <75mA Over Temperature
Request a Quote Datasheet
Description
The SG1844/45 family of control ICs provides all the required features to implement off-line Fixed Frequency, Current-mode switching power supplies with a minimum number of external components. Current-mode architecture demonstrates improved line regulation, improved load regulation, pulse-by pulse current limiting and inherent protection of the power supply output switch. The Bandgap reference is trimmed to ±1% over temperature. Oscillator discharge current is trimmed to less than ±10%. The SG1844/45 has under-voltage lockout, current-limiting circuitry and start-up current of less than 1mA. The totem-pole output is optimized to drive the gate of a power MOSFET. The output is low in the off state to provide direct interface to an Nchannel device. Both operate up to a maximum duty cycle range of zero to <50% due to an internal toggle flip-flop which blanks the output off every other clock cycle. The SG1844/45 is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG3844/45 is designed for the commercial range of 0°C to 70°C. Additional Features Optimized For Off-Line Control Low Start-Up Current (<1mA) Automatic Feed Forward Compensation Trimmed Oscillator Discharge Current Pulse-By-Pulse Current Limiting Enhanced Load Response Characteristics -Undervoltage Lockout with 6V Hysteresis Double-Pulse Suppression High-Current Totem-Pole Output (1A Peak) Internally Trimmed Band-gap Reference 500kHz Operation SG1845 - 8.4 Volts Low Shoot-Through Current <75mA Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode PWMs Isolated Switching Regulators Off-line, 8.4 Volts -55°Cto125°C - SG1845J - Microchip Technology, Inc.
Chandler, AZ, United States
Current Mode PWMs Isolated Switching Regulators Off-line, 8.4 Volts -55°Cto125°C
SG1845J
Current Mode PWMs Isolated Switching Regulators Off-line, 8.4 Volts -55°Cto125°C SG1845J
The SG1844/45 family of control ICs provides all the required features to implement off-line Fixed Frequency, Current-mode switching power supplies with a minimum number of external components. Current-mode architecture demonstrates improved line regulation, improved load regulation, pulse-by pulse current limiting and inherent protection of the power supply output switch. The Bandgap reference is trimmed to ±1% over temperature. Oscillator discharge current is trimmed to less than ±10%. The SG1844/45 has under-voltage lockout, current-limiting circuitry and start-up current of less than 1mA. The totem-pole output is optimized to drive the gate of a power MOSFET. The output is low in the off state to provide direct interface to an Nchannel device. Both operate up to a maximum duty cycle range of zero to <50% due to an internal toggle flip-flop which blanks the output off every other clock cycle. The SG1844/45 is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG3844/45 is designed for the commercial range of 0°C to 70°C. Additional Features Optimized For Off-Line Control Low Start-Up Current (<1mA) Automatic Feed Forward Compensation Trimmed Oscillator Discharge Current Pulse-By-Pulse Current Limiting Enhanced Load Response Characteristics -Undervoltage Lockout with 6V Hysteresis Double-Pulse Suppression High-Current Totem-Pole Output (1A Peak) Internally Trimmed Band-gap Reference 500kHz Operation SG1845 - 8.4 Volts Low Shoot-Through Current <75mA Over Temperature

The SG1844/45 family of control ICs provides all the required features to implement off-line Fixed Frequency, Current-mode switching power supplies with a minimum number of external components. Current-mode architecture demonstrates improved line regulation, improved load regulation, pulse-by pulse current limiting and inherent protection of the power supply output switch.
The Bandgap reference is trimmed to ±1% over temperature. Oscillator discharge current is trimmed to less than ±10%. The SG1844/45 has under-voltage lockout, current-limiting circuitry and start-up current of less than 1mA. The totem-pole output is optimized to drive the gate of a power MOSFET. The output is low in the off state to provide direct interface to an Nchannel device. Both operate up to a maximum duty cycle range of zero to <50% due to an internal toggle flip-flop which blanks the output off every other clock cycle. The SG1844/45 is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG3844/45 is designed for the commercial range of 0°C to 70°C.

Additional Features

    • Optimized For Off-Line Control
    • Low Start-Up Current (<1mA)
    • Automatic Feed Forward Compensation
    • Trimmed Oscillator Discharge Current
    • Pulse-By-Pulse Current Limiting
    • Enhanced Load Response Characteristics -Undervoltage Lockout with 6V Hysteresis
    • Double-Pulse Suppression
    • High-Current Totem-Pole Output (1A Peak)
    • Internally Trimmed Band-gap Reference
    • 500kHz Operation SG1845 - 8.4 Volts
    • Low Shoot-Through Current <75mA Over Temperature
Supplier's Site
DC-DC Converter IC - 715-SG1845J - ERSAELECTRONICS PTE. LTD.
Singapore
DC-DC Converter IC
715-SG1845J
DC-DC Converter IC 715-SG1845J
CURRENT MODE PWMS, HIGH-RELIABIL Product overview: SG1845J from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG1845J can be used for catalog matching and distributor lookup.

CURRENT MODE PWMS, HIGH-RELIABIL Product overview: SG1845J from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG1845J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc. ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number SG1845J 715-SG1845J
Product Name Current Mode PWMs Isolated Switching Regulators Off-line, 8.4 Volts -55°Cto125°C DC-DC Converter IC
Package Type Other; ['N/A'] Other; Tray
Unlock Full Specs
to access all available technical data