Microchip Technology, Inc. OEM Parts - OEM Parts ( S ) - SG1842J SG1842J

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092526-SG1842J Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 30 V Output Current: 200 mA Rise Time: 50 ns Fall Time: 50 ns Categories: OEM Parts( S ) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 500 kHz Mount: Through Hole RoHS: Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Duty Cycle: 100 %
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092526-SG1842J Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 30 V Output Current: 200 mA Rise Time: 50 ns Fall Time: 50 ns Categories: OEM Parts( S ) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 500 kHz Mount: Through Hole RoHS: Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Duty Cycle: 100 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SG1842J - 1092526-SG1842J - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SG1842J
1092526-SG1842J
OEM Parts - OEM Parts ( S ) - SG1842J 1092526-SG1842J
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092526-SG1842J Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 30 V Output Current: 200 mA Rise Time: 50 ns Fall Time: 50 ns Categories: OEM Parts( S ) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 500 kHz Mount: Through Hole RoHS: Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C Max Duty Cycle: 100 %

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092526-SG1842J
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 30 V
Output Current: 200 mA
Rise Time: 50 ns
Fall Time: 50 ns
Categories: OEM Parts( S )
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 500 kHz
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Duty Cycle: 100 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1092526-SG1842J
Product Name OEM Parts - OEM Parts ( S ) - SG1842J
Unlock Full Specs
to access all available technical data