Microchip Technology, Inc. Current Mode PWMs Isolated Switching Regulators Off-line, 16V UVLO-55°C to125°C SG1842

Description
The SG1842/43 family of control IC's provides all the necessary features to implement off-line fixed frequency, current-mode switching power supplies with a minimum number of external components. Current-mode architecture demonstrates improved line regulation, improved load regulation, pulse-by-pulse current limiting and inherent protection of the power supply output switch. The band-gap reference is trimmed to ±1% over temperature. Oscillator discharge current is trimmed to less than ±10%. The SG1842/43 has under-voltage lockout, current limiting circuitry and start-up current of less than 1mA. The totem-pole output is optimized to drive the gate of a power MOSFET. The output is low in the off state to provide direct interface to an N-channel device. The SG1842/43 is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG2842/43 is specified for the industrial range of -25°C to 85°C, and the SG3842/43 is designed for the commercial range of 0°C to 70°C. Additional Features Optimized For Off-Line Control Low Start-Up Current (<1mA) Automatic Feed Forward Compensation Trimmed Oscillator Discharge Current Pulse-By-Pulse Current Limiting Enhanced Load Response Characteristics Under-Voltage Lockout with 6V Hysteresis (SG1842only) Double-Pulse Suppression High-Current Totem-Pole Output (1A Peak) Internally Trimmed Band-gap Reference 500kHz Operation Under-voltage Lockout: SG1842 - 16 volts, SG1843 - 8.4 volts Low Shoot-Through Current <75mA Over Temperature
Datasheet
Description
The SG1842/43 family of control IC's provides all the necessary features to implement off-line fixed frequency, current-mode switching power supplies with a minimum number of external components. Current-mode architecture demonstrates improved line regulation, improved load regulation, pulse-by-pulse current limiting and inherent protection of the power supply output switch. The band-gap reference is trimmed to ±1% over temperature. Oscillator discharge current is trimmed to less than ±10%. The SG1842/43 has under-voltage lockout, current limiting circuitry and start-up current of less than 1mA. The totem-pole output is optimized to drive the gate of a power MOSFET. The output is low in the off state to provide direct interface to an N-channel device. The SG1842/43 is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG2842/43 is specified for the industrial range of -25°C to 85°C, and the SG3842/43 is designed for the commercial range of 0°C to 70°C. Additional Features Optimized For Off-Line Control Low Start-Up Current (<1mA) Automatic Feed Forward Compensation Trimmed Oscillator Discharge Current Pulse-By-Pulse Current Limiting Enhanced Load Response Characteristics Under-Voltage Lockout with 6V Hysteresis (SG1842only) Double-Pulse Suppression High-Current Totem-Pole Output (1A Peak) Internally Trimmed Band-gap Reference 500kHz Operation Under-voltage Lockout: SG1842 - 16 volts, SG1843 - 8.4 volts Low Shoot-Through Current <75mA Over Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode PWMs Isolated Switching Regulators Off-line, 16V UVLO-55°C to125°C - SG1842 - Microchip Technology, Inc.
Chandler, AZ, United States
Current Mode PWMs Isolated Switching Regulators Off-line, 16V UVLO-55°C to125°C
SG1842
Current Mode PWMs Isolated Switching Regulators Off-line, 16V UVLO-55°C to125°C SG1842
The SG1842/43 family of control IC's provides all the necessary features to implement off-line fixed frequency, current-mode switching power supplies with a minimum number of external components. Current-mode architecture demonstrates improved line regulation, improved load regulation, pulse-by-pulse current limiting and inherent protection of the power supply output switch. The band-gap reference is trimmed to ±1% over temperature. Oscillator discharge current is trimmed to less than ±10%. The SG1842/43 has under-voltage lockout, current limiting circuitry and start-up current of less than 1mA. The totem-pole output is optimized to drive the gate of a power MOSFET. The output is low in the off state to provide direct interface to an N-channel device. The SG1842/43 is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG2842/43 is specified for the industrial range of -25°C to 85°C, and the SG3842/43 is designed for the commercial range of 0°C to 70°C. Additional Features Optimized For Off-Line Control Low Start-Up Current (<1mA) Automatic Feed Forward Compensation Trimmed Oscillator Discharge Current Pulse-By-Pulse Current Limiting Enhanced Load Response Characteristics Under-Voltage Lockout with 6V Hysteresis (SG1842only) Double-Pulse Suppression High-Current Totem-Pole Output (1A Peak) Internally Trimmed Band-gap Reference 500kHz Operation Under-voltage Lockout: SG1842 - 16 volts, SG1843 - 8.4 volts Low Shoot-Through Current <75mA Over Temperature

The SG1842/43 family of control IC's provides all the necessary features to implement off-line fixed frequency, current-mode switching power supplies with a minimum number of external components.
Current-mode architecture demonstrates improved line regulation, improved load regulation, pulse-by-pulse current limiting and inherent protection of the power supply output switch. The band-gap reference is trimmed to ±1% over temperature.
Oscillator discharge current is trimmed to less than ±10%. The SG1842/43 has under-voltage lockout, current limiting circuitry and start-up current of less than 1mA. The totem-pole output is optimized to drive the gate of a power MOSFET. The output is low in the off state to provide direct interface to an N-channel device. The SG1842/43 is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG2842/43 is specified for the industrial range of -25°C to 85°C, and the SG3842/43 is designed for the commercial range of 0°C to 70°C.

Additional Features

    • Optimized For Off-Line Control
    • Low Start-Up Current (<1mA)
    • Automatic Feed Forward Compensation
    • Trimmed Oscillator Discharge Current
    • Pulse-By-Pulse Current Limiting
    • Enhanced Load Response Characteristics
    • Under-Voltage Lockout with 6V Hysteresis (SG1842only)
    • Double-Pulse Suppression
    • High-Current Totem-Pole Output (1A Peak)
    • Internally Trimmed Band-gap Reference
    • 500kHz Operation Under-voltage Lockout: SG1842 - 16 volts, SG1843 - 8.4 volts
    • Low Shoot-Through Current <75mA Over Temperature
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number SG1842
Product Name Current Mode PWMs Isolated Switching Regulators Off-line, 16V UVLO-55°C to125°C
Package Type Other; ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3134 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD4009UBPWR - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC PWR SWITCH N-CHAN 1:1 TDSO-8 - 376-BTF3050EJXUMA1 - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC2G04GW,125 - ODG (Origin Data Global)
Specs
Package Type Other; 6-TSSOP, SC-88, SOT-363
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details