Microchip Technology, Inc. Current Mode PWMs Isolated Switching Regulators - Current Mode PWM, 1.5Mhz SG1825C

Description
The SG1825C is a high-performance pulse width modulator optimized for high frequency current-mode power supplies. Included in the controller are a precision voltage reference, micro power start-up circuitry, soft-start, high frequency oscillator, wideband error amplifier, fast current limit comparator, full double-pulse suppression logic, and dual totem pole output drivers. Innovative circuit design and an advanced linear Schottky process result in very short propagation delays through the current limit comparator, logic, and output drivers. This device can be used to implement either current mode or voltage mode switching power supplies. It also is useful as a series-resonant controller to frequencies beyond 1MHz. The SG1825C is specified for operation over the full military ambient temperature range of -55°C to 125°C. Additional Features Improved Reference Initial Tolerance (±1% max.) Improved Oscillator Initial Accuracy (±3% typ.) Improved Startup Current (500µA typ.)- Propagation Delay to Outputs (50ns typ.) 10V to 30V Operation 5.1V Reference Trimmed to ±1% 2MHz Oscillator Capability 1.5A Peak Totem-Pole Drivers U.V. Lockout with Hysteresis No Output Driver “FLOAT” Programmable Softstart Double-Pulse Suppression Logic Wideband Low-Impedance Error Amplifier Current-Mode or Voltage-Mode Control
Datasheet
Description
The SG1825C is a high-performance pulse width modulator optimized for high frequency current-mode power supplies. Included in the controller are a precision voltage reference, micro power start-up circuitry, soft-start, high frequency oscillator, wideband error amplifier, fast current limit comparator, full double-pulse suppression logic, and dual totem pole output drivers. Innovative circuit design and an advanced linear Schottky process result in very short propagation delays through the current limit comparator, logic, and output drivers. This device can be used to implement either current mode or voltage mode switching power supplies. It also is useful as a series-resonant controller to frequencies beyond 1MHz. The SG1825C is specified for operation over the full military ambient temperature range of -55°C to 125°C. Additional Features Improved Reference Initial Tolerance (±1% max.) Improved Oscillator Initial Accuracy (±3% typ.) Improved Startup Current (500µA typ.)- Propagation Delay to Outputs (50ns typ.) 10V to 30V Operation 5.1V Reference Trimmed to ±1% 2MHz Oscillator Capability 1.5A Peak Totem-Pole Drivers U.V. Lockout with Hysteresis No Output Driver “FLOAT” Programmable Softstart Double-Pulse Suppression Logic Wideband Low-Impedance Error Amplifier Current-Mode or Voltage-Mode Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode PWMs Isolated Switching Regulators - Current Mode PWM, 1.5Mhz - SG1825C - Microchip Technology, Inc.
Chandler, AZ, United States
Current Mode PWMs Isolated Switching Regulators - Current Mode PWM, 1.5Mhz
SG1825C
Current Mode PWMs Isolated Switching Regulators - Current Mode PWM, 1.5Mhz SG1825C
The SG1825C is a high-performance pulse width modulator optimized for high frequency current-mode power supplies. Included in the controller are a precision voltage reference, micro power start-up circuitry, soft-start, high frequency oscillator, wideband error amplifier, fast current limit comparator, full double-pulse suppression logic, and dual totem pole output drivers. Innovative circuit design and an advanced linear Schottky process result in very short propagation delays through the current limit comparator, logic, and output drivers. This device can be used to implement either current mode or voltage mode switching power supplies. It also is useful as a series-resonant controller to frequencies beyond 1MHz. The SG1825C is specified for operation over the full military ambient temperature range of -55°C to 125°C. Additional Features Improved Reference Initial Tolerance (±1% max.) Improved Oscillator Initial Accuracy (±3% typ.) Improved Startup Current (500µA typ.)- Propagation Delay to Outputs (50ns typ.) 10V to 30V Operation 5.1V Reference Trimmed to ±1% 2MHz Oscillator Capability 1.5A Peak Totem-Pole Drivers U.V. Lockout with Hysteresis No Output Driver “FLOAT” Programmable Softstart Double-Pulse Suppression Logic Wideband Low-Impedance Error Amplifier Current-Mode or Voltage-Mode Control

The SG1825C is a high-performance pulse width modulator optimized for high frequency current-mode power supplies. Included in the controller are a precision voltage reference, micro power start-up circuitry, soft-start, high frequency oscillator, wideband error amplifier, fast current limit comparator, full double-pulse suppression logic, and dual totem pole output drivers. Innovative circuit design and an advanced linear Schottky process result in very short propagation
delays through the current limit comparator, logic, and output drivers. This device can be used to implement either current mode or voltage mode switching power supplies. It also is useful as a series-resonant controller to frequencies beyond 1MHz. The SG1825C is specified for operation over the full military ambient temperature range of -55°C to 125°C.

Additional Features

    • Improved Reference Initial Tolerance (±1% max.)
    • Improved Oscillator Initial Accuracy (±3% typ.)
    • Improved Startup Current (500µA typ.)- Propagation Delay to Outputs (50ns typ.)
    • 10V to 30V Operation
    • 5.1V Reference Trimmed to ±1%
    • 2MHz Oscillator Capability
    • 1.5A Peak Totem-Pole Drivers
    • U.V. Lockout with Hysteresis
    • No Output Driver “FLOAT”
    • Programmable Softstart
    • Double-Pulse Suppression Logic
    • Wideband Low-Impedance Error Amplifier
    • Current-Mode or Voltage-Mode Control
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number SG1825C
Product Name Current Mode PWMs Isolated Switching Regulators - Current Mode PWM, 1.5Mhz
Package Type Other; ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gates and Inverters - CD4049UBPWR - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0LDV - TLS205B0LDV - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gates and Inverters - 74HCT1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details