Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers SG1731L

Description
Win Source Part Number: 1253363-SG1731L Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tray Applications: General Purpose Standard Package: 50 Mounting: SMD (SMT) Current - Output: 100mA, 100mA Function: Driver - Fully Integrated, Control and Power Stage Output Configuration: Half Bridge (2) Voltage - Load: 2.5V ~ 22V Motor Type - AC, DC: Servo DC Voltage - Supply: 2.5V ~ 22V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1731L Base Product Number: SG1731
Request a Quote Datasheet
Description
Win Source Part Number: 1253363-SG1731L Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tray Applications: General Purpose Standard Package: 50 Mounting: SMD (SMT) Current - Output: 100mA, 100mA Function: Driver - Fully Integrated, Control and Power Stage Output Configuration: Half Bridge (2) Voltage - Load: 2.5V ~ 22V Motor Type - AC, DC: Servo DC Voltage - Supply: 2.5V ~ 22V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1731L Base Product Number: SG1731
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253363-SG1731L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1253363-SG1731L
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1253363-SG1731L
Win Source Part Number: 1253363-SG1731L Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tray Applications: General Purpose Standard Package: 50 Mounting: SMD (SMT) Current - Output: 100mA, 100mA Function: Driver - Fully Integrated, Control and Power Stage Output Configuration: Half Bridge (2) Voltage - Load: 2.5V ~ 22V Motor Type - AC, DC: Servo DC Voltage - Supply: 2.5V ~ 22V Package / Case: 20-CLCC Supplier Device Package: 20-CLCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1731L Base Product Number: SG1731

Win Source Part Number: 1253363-SG1731L
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tray
Applications: General Purpose
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 100mA, 100mA
Function: Driver - Fully Integrated, Control and Power Stage
Output Configuration: Half Bridge (2)
Voltage - Load: 2.5V ~ 22V
Motor Type - AC, DC: Servo DC
Voltage - Supply: 2.5V ~ 22V
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1731L
Base Product Number: SG1731

Buy Now Datasheet
Motor Driver IC - 744-SG1731L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-SG1731L
Motor Driver IC 744-SG1731L
PWM CONTROLLERS, HIGH-RELIABILIT Product overview: SG1731L from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SG1731L can be used for catalog matching and distributor lookup.

PWM CONTROLLERS, HIGH-RELIABILIT Product overview: SG1731L from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SG1731L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - SG1731L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
SG1731L
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers SG1731L
PWM CONTROLLERS, HIGH-RELIABILIT

PWM CONTROLLERS, HIGH-RELIABILIT

Supplier's Site
Motor Drivers, Controllers - SG1731L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
SG1731L
Motor Drivers, Controllers SG1731L
Motor Driver 20-CLCC (8.89x8.89)

Motor Driver 20-CLCC (8.89x8.89)

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - SG1731L - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
SG1731L
PMIC - Motor Drivers, Controllers SG1731L
PWM CONTROLLERS, HIGH-RELIABILIT

PWM CONTROLLERS, HIGH-RELIABILIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1253363-SG1731L 744-SG1731L SG1731L SG1731L SG1731L
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
AC Input 2 to 22 volts
DC Input 2 to 22 volts 22 volts
Unlock Full Specs
to access all available technical data