Microchip Technology, Inc. Voltage Mode PWMs - Voltage Mode PWM, InvertedOutput from SG1525A SG1527A

Description
Pulse width modulator integrated circuit s are designed to offer improved performance and lower external parts count when used to implement all types of switching power supplies. Additional Features 8V to 35V Operation 5.1V Reference Trimmed to ±1% 100Hz to 500kHz Oscillator Range Separate Oscillator Sync Terminal Adjustable Deadtime Control Internal Soft-start Input Undervoltage Lockout Latching P.W.M. to Prevent Multiple Pulses Dual Source/Sink Output Drivers
Datasheet
Description
Pulse width modulator integrated circuit s are designed to offer improved performance and lower external parts count when used to implement all types of switching power supplies. Additional Features 8V to 35V Operation 5.1V Reference Trimmed to ±1% 100Hz to 500kHz Oscillator Range Separate Oscillator Sync Terminal Adjustable Deadtime Control Internal Soft-start Input Undervoltage Lockout Latching P.W.M. to Prevent Multiple Pulses Dual Source/Sink Output Drivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Mode PWMs - Voltage Mode PWM, InvertedOutput from SG1525A - SG1527A - Microchip Technology, Inc.
Chandler, AZ, United States
Voltage Mode PWMs - Voltage Mode PWM, InvertedOutput from SG1525A
SG1527A
Voltage Mode PWMs - Voltage Mode PWM, InvertedOutput from SG1525A SG1527A
Pulse width modulator integrated circuit s are designed to offer improved performance and lower external parts count when used to implement all types of switching power supplies. Additional Features 8V to 35V Operation 5.1V Reference Trimmed to ±1% 100Hz to 500kHz Oscillator Range Separate Oscillator Sync Terminal Adjustable Deadtime Control Internal Soft-start Input Undervoltage Lockout Latching P.W.M. to Prevent Multiple Pulses Dual Source/Sink Output Drivers

Pulse width modulator integrated circuit s are designed to offer improved performance and lower external parts count when used to implement all types of switching power supplies.

Additional Features

    • 8V to 35V Operation
    • 5.1V Reference Trimmed to ±1%
    • 100Hz to 500kHz Oscillator Range
    • Separate Oscillator Sync Terminal
    • Adjustable Deadtime Control
    • Internal Soft-start
    • Input Undervoltage Lockout
    • Latching P.W.M. to Prevent Multiple Pulses
    • Dual Source/Sink Output Drivers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number SG1527A
Product Name Voltage Mode PWMs - Voltage Mode PWM, InvertedOutput from SG1525A
Package Type Other; ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump with PWM Control for White LED Applications - AAT3143 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1843 Current Mode PWM Controller - 5962-8670402XA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Supply Chip >> Power Distribution Switches - ITS4300SSJDXUMA1 - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Input Voltage 5 to 34 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gates and Inverters - 74HC04D,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details