Microchip Technology, Inc. Voltage Mode PWM, 500Khz - 8V to 35V Operation -55°C to 125°C SG1526J

Description
High-performance monolithic pulse width modulator circuit designed for fixed-frequency switching regulators and other power control applications Additional Features 8V to 35V Operation 5V Reference Trimmed to ±1% 1Hz to 350kHz Oscillator Range Dual 100mA Source/Sink Outputs Digital Current Limiting Double Pulse Suppression Programmable Deadtime Undervoltage Lockout Single Pulse Metering Programmable Soft-start Wide Current Limit Common Mode Range TTL/CMOS Compatible Logic Ports Symmetry Correction Capability Guaranteed 6 Unit Synchronization
Request a Quote Datasheet
Description
High-performance monolithic pulse width modulator circuit designed for fixed-frequency switching regulators and other power control applications Additional Features 8V to 35V Operation 5V Reference Trimmed to ±1% 1Hz to 350kHz Oscillator Range Dual 100mA Source/Sink Outputs Digital Current Limiting Double Pulse Suppression Programmable Deadtime Undervoltage Lockout Single Pulse Metering Programmable Soft-start Wide Current Limit Common Mode Range TTL/CMOS Compatible Logic Ports Symmetry Correction Capability Guaranteed 6 Unit Synchronization
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Mode PWM, 500Khz - 8V to 35V Operation -55°C to 125°C - SG1526J - Microchip Technology, Inc.
Chandler, AZ, United States
Voltage Mode PWM, 500Khz - 8V to 35V Operation -55°C to 125°C
SG1526J
Voltage Mode PWM, 500Khz - 8V to 35V Operation -55°C to 125°C SG1526J
High-performance monolithic pulse width modulator circuit designed for fixed-frequency switching regulators and other power control applications Additional Features 8V to 35V Operation 5V Reference Trimmed to ±1% 1Hz to 350kHz Oscillator Range Dual 100mA Source/Sink Outputs Digital Current Limiting Double Pulse Suppression Programmable Deadtime Undervoltage Lockout Single Pulse Metering Programmable Soft-start Wide Current Limit Common Mode Range TTL/CMOS Compatible Logic Ports Symmetry Correction Capability Guaranteed 6 Unit Synchronization

High-performance monolithic pulse width modulator circuit designed for fixed-frequency switching regulators and other power control applications

Additional Features

    • 8V to 35V Operation
    • 5V Reference Trimmed to ±1%
    • 1Hz to 350kHz Oscillator Range
    • Dual 100mA Source/Sink Outputs
    • Digital Current Limiting
    • Double Pulse Suppression
    • Programmable Deadtime
    • Undervoltage Lockout
    • Single Pulse Metering
    • Programmable Soft-start
    • Wide Current Limit Common Mode
    • Range TTL/CMOS Compatible Logic
    • Ports Symmetry Correction Capability Guaranteed 6 Unit Synchronization
Supplier's Site Datasheet
Singapore, Singapore
100mA 350kHz DC-DC Converter IC
715-SG1526J
100mA 350kHz DC-DC Converter IC 715-SG1526J
Voltage Mode PWM Controller 100mA 350kHz 18-Pin CDIP Tube Product overview: SG1526J from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 350kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 350kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG1526J can be used for catalog matching and distributor lookup.

Voltage Mode PWM Controller 100mA 350kHz 18-Pin CDIP Tube Product overview: SG1526J from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 350kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 350kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG1526J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc. ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number SG1526J 715-SG1526J
Product Name Voltage Mode PWM, 500Khz - 8V to 35V Operation -55°C to 125°C 100mA 350kHz DC-DC Converter IC
Package Type Other; ['N/A'] Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 715-CHL8103-11CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 40-VFQFN Exposed Pad
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
Buck 5A 42V Step-Down DC-DC Converter IC - 739-LM22678TJ-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 1.28 volts
Input Voltage 42 volts
View Details
3 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details