Microchip Technology, Inc. Voltage Mode PWM, 500Khz - 8V to 35V Operation -55°C to 125°C SG1526B

Description
The SG1526B is a high-performance pulse width modulator for switching power supplies which offers improved functional and electrical characteristics over the industry-standard SG1526. A direct pin-for-pin replacement for the earlier device with all its features, it incorporates the following enhancements: a bandgap reference circuit for improved regulation and drift characteristics, improved under voltage lockout, lower temperature coefficients on oscillator frequency and current-sense threshold, tighter tolerance on soft start time, much faster SHUTDOWN response, improved double-pulse suppression logic for higher speed operation, and an improved output driver design with low shoot-through current, and faster rise and fall times. This versatile device can be used to implement single-ended or push-pull switching regulators of either polarity, both transformer-less and transformer-coupled. The SG1526B is specified for operation over the full military ambient temperature range of -55°C to 150°C. The SG2526B is characterized for the industrial range of -25°C to 150°C, and the SG3526B is designed for the commercial range of 0°C to 125°C. Additional Features 8V to 35V Operation 5V Reference Trimmed to ±1% 1Hz to 350kHz Oscillator Range Dual 100mA Source/Sink Outputs Digital Current Limiting Double Pulse Suppression Programmable Deadtime Undervoltage Lockout Single Pulse Metering Programmable Soft-start Wide Current Limit Common Mode Range TTL/CMOS Compatible Logic Ports Symmetry Correction Capability Guaranteed 6 Unit Synchronization
Datasheet
Description
The SG1526B is a high-performance pulse width modulator for switching power supplies which offers improved functional and electrical characteristics over the industry-standard SG1526. A direct pin-for-pin replacement for the earlier device with all its features, it incorporates the following enhancements: a bandgap reference circuit for improved regulation and drift characteristics, improved under voltage lockout, lower temperature coefficients on oscillator frequency and current-sense threshold, tighter tolerance on soft start time, much faster SHUTDOWN response, improved double-pulse suppression logic for higher speed operation, and an improved output driver design with low shoot-through current, and faster rise and fall times. This versatile device can be used to implement single-ended or push-pull switching regulators of either polarity, both transformer-less and transformer-coupled. The SG1526B is specified for operation over the full military ambient temperature range of -55°C to 150°C. The SG2526B is characterized for the industrial range of -25°C to 150°C, and the SG3526B is designed for the commercial range of 0°C to 125°C. Additional Features 8V to 35V Operation 5V Reference Trimmed to ±1% 1Hz to 350kHz Oscillator Range Dual 100mA Source/Sink Outputs Digital Current Limiting Double Pulse Suppression Programmable Deadtime Undervoltage Lockout Single Pulse Metering Programmable Soft-start Wide Current Limit Common Mode Range TTL/CMOS Compatible Logic Ports Symmetry Correction Capability Guaranteed 6 Unit Synchronization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Mode PWM, 500Khz - 8V to 35V Operation -55°C to 125°C - SG1526B - Microchip Technology, Inc.
Chandler, AZ, United States
Voltage Mode PWM, 500Khz - 8V to 35V Operation -55°C to 125°C
SG1526B
Voltage Mode PWM, 500Khz - 8V to 35V Operation -55°C to 125°C SG1526B
The SG1526B is a high-performance pulse width modulator for switching power supplies which offers improved functional and electrical characteristics over the industry-standard SG1526. A direct pin-for-pin replacement for the earlier device with all its features, it incorporates the following enhancements: a bandgap reference circuit for improved regulation and drift characteristics, improved under voltage lockout, lower temperature coefficients on oscillator frequency and current-sense threshold, tighter tolerance on soft start time, much faster SHUTDOWN response, improved double-pulse suppression logic for higher speed operation, and an improved output driver design with low shoot-through current, and faster rise and fall times. This versatile device can be used to implement single-ended or push-pull switching regulators of either polarity, both transformer-less and transformer-coupled. The SG1526B is specified for operation over the full military ambient temperature range of -55°C to 150°C. The SG2526B is characterized for the industrial range of -25°C to 150°C, and the SG3526B is designed for the commercial range of 0°C to 125°C. Additional Features 8V to 35V Operation 5V Reference Trimmed to ±1% 1Hz to 350kHz Oscillator Range Dual 100mA Source/Sink Outputs Digital Current Limiting Double Pulse Suppression Programmable Deadtime Undervoltage Lockout Single Pulse Metering Programmable Soft-start Wide Current Limit Common Mode Range TTL/CMOS Compatible Logic Ports Symmetry Correction Capability Guaranteed 6 Unit Synchronization

The SG1526B is a high-performance pulse width modulator for switching power supplies which offers improved functional and electrical characteristics over the industry-standard SG1526. A direct pin-for-pin replacement for the earlier device with all its features, it incorporates the following enhancements: a bandgap reference circuit for improved regulation and drift characteristics, improved under voltage lockout, lower temperature coefficients on oscillator frequency and current-sense threshold, tighter tolerance on soft start time, much faster SHUTDOWN response, improved double-pulse suppression logic for higher speed operation, and an improved output driver design with low shoot-through current, and faster rise and fall times. This versatile device can be used to implement single-ended or push-pull switching regulators of either polarity, both transformer-less and transformer-coupled. The SG1526B is specified for operation over the full military ambient temperature range of -55°C to 150°C. The SG2526B is characterized for the industrial range of -25°C to 150°C, and the SG3526B is designed for the commercial range of 0°C to 125°C.

Additional Features

    • 8V to 35V Operation
    • 5V Reference Trimmed to ±1%
    • 1Hz to 350kHz Oscillator Range
    • Dual 100mA Source/Sink Outputs
    • Digital Current Limiting
    • Double Pulse Suppression
    • Programmable Deadtime
    • Undervoltage Lockout
    • Single Pulse Metering
    • Programmable Soft-start
    • Wide Current Limit Common Mode
    • Range TTL/CMOS Compatible Logic
    • Ports Symmetry Correction Capability Guaranteed 6 Unit Synchronization
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number SG1526B
Product Name Voltage Mode PWM, 500Khz - 8V to 35V Operation -55°C to 125°C
Package Type Other; ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications - AAT3141 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1875-SP Phase Shift Resonant Controller - 5962-9455502VRA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850F3TUV50 - TLS850F3TUV50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-7
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74AHC3G04DC,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-VFSOP (0.091", 2.30mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details