Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SF2-MC-STARTER-KIT

Description
Win Source Part Number: 1284855-SF2-MC-START ER-KIT Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: SmartFusion®2 Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, FPGA / CPLD Utilized IC / Part: SmartFusion®2 ECCN: 3A001A7A Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Microchip Technology Other Names: 1100-1229 Base Product Number: SF2-MC-STARTER
Request a Quote Datasheet
Description
Win Source Part Number: 1284855-SF2-MC-START ER-KIT Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: SmartFusion®2 Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, FPGA / CPLD Utilized IC / Part: SmartFusion®2 ECCN: 3A001A7A Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Microchip Technology Other Names: 1100-1229 Base Product Number: SF2-MC-STARTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284855-SF2-MC-STARTER-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284855-SF2-MC-STARTER-KIT
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284855-SF2-MC-STARTER-KIT
Win Source Part Number: 1284855-SF2-MC-START ER-KIT Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: SmartFusion®2 Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, FPGA / CPLD Utilized IC / Part: SmartFusion®2 ECCN: 3A001A7A Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Microchip Technology Other Names: 1100-1229 Base Product Number: SF2-MC-STARTER

Win Source Part Number: 1284855-SF2-MC-STARTER-KIT
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: SmartFusion®2
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Embedded: Yes, FPGA / CPLD
Utilized IC / Part: SmartFusion®2
ECCN: 3A001A7A
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: Microchip Technology
Other Names: 1100-1229
Base Product Number: SF2-MC-STARTER

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SF2-MC-STARTER-KIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SF2-MC-STARTER-KIT
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SF2-MC-STARTER-KIT
STARTER KIT SMARTFUSION2 SOC

STARTER KIT SMARTFUSION2 SOC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284855-SF2-MC-STARTER-KIT SF2-MC-STARTER-KIT
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1845087 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-PRO-ND - DigiKey
Specs
Supported System Transceiver
View Details
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details