Win Source Part Number: 988729-SCH5636-NS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: ARC-625D
Package: Tray
Applications: Networking and Communications
Standard Package: 66
Mounting: SMD (SMT)
Interface: ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI
Number of I/O: 60
Program Memory Type: ROM (96KB)
RAM Size: 16K x 8
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 128-BFQFP
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: SCH5636
DESKTOP EMBEDDED CTRLR 128QFP Product overview: SCH5636-NS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SCH5636-NS can be used for catalog matching and distributor lookup.
DESKTOP EMBEDDED CTRLR 128QFP
DESKTOP EMBEDDED CTRLR 128QFP
DESKTOP EMBEDDED CTRLR 128QFP
DESKTOP EMBEDDED CTRLR 128QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 988729-SCH5636-NS | 769-SCH5636-NS | SCH5636-NS-ND | SCH5636-NS | SCH5636-NS | SCH5636-NS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 96 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM Type | ROM (96KB) | |||||
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 3.63 to 2.97 volts | 2.97 to 3.63 volts | ||
| Serial Interface | I²C; SPI; ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | SPI | I²C; SPI; ACPI, BC-Link, I²C/SMBus, LPC, PECI, PS/2, SPI | ||
| I/O Ports | 60 | 60 |