IC CTRLR HUB 128QFP Product overview: SCH5617C-NS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SCH5617C-NS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 211537-SCH5617C-NS
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC CTRLR HUB 128QFP
IC CTRLR HUB 128QFP
IC CTRLR HUB 128QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-SCH5617C-NS | 211537-SCH5617C-NS | SCH5617C-NS | SCH5617C-NS | SCH5617C-NS |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - SCH5617C-NS | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 4 KB | 4 KB | 4 KB | ||
| Serial Interface | ACPI 2.0, LPC | ACPI 2.0, LPC | |||
| Package Type | Other; Tray | QFP | QFP; Other; 128-BFQFP | ||
| Pin Count | 128 |