Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific SCH3224I-SY

Description
Win Source Part Number: 1185630-SCH3224I-SY Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: 8042 Keyboard Controller Package: Tray Applications: I/O Controller Standard Package: 348 Mounting: SMD (SMT) Interface: IrDA, LPC, Parallel, Serial, UART Number of I/O: 24 Program Memory Type: ROM (2kB) RAM Size: 256 x 8 Package / Case: 100-WFBGA Supplier Device Package: 100-WFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SCH3224
Request a Quote Datasheet
Description
Win Source Part Number: 1185630-SCH3224I-SY Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: 8042 Keyboard Controller Package: Tray Applications: I/O Controller Standard Package: 348 Mounting: SMD (SMT) Interface: IrDA, LPC, Parallel, Serial, UART Number of I/O: 24 Program Memory Type: ROM (2kB) RAM Size: 256 x 8 Package / Case: 100-WFBGA Supplier Device Package: 100-WFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SCH3224
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1185630-SCH3224I-SY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1185630-SCH3224I-SY
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1185630-SCH3224I-SY
Win Source Part Number: 1185630-SCH3224I-SY Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: 8042 Keyboard Controller Package: Tray Applications: I/O Controller Standard Package: 348 Mounting: SMD (SMT) Interface: IrDA, LPC, Parallel, Serial, UART Number of I/O: 24 Program Memory Type: ROM (2kB) RAM Size: 256 x 8 Package / Case: 100-WFBGA Supplier Device Package: 100-WFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SCH3224

Win Source Part Number: 1185630-SCH3224I-SY
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: 8042 Keyboard Controller
Package: Tray
Applications: I/O Controller
Standard Package: 348
Mounting: SMD (SMT)
Interface: IrDA, LPC, Parallel, Serial, UART
Number of I/O: 24
Program Memory Type: ROM (2kB)
RAM Size: 256 x 8
Package / Case: 100-WFBGA
Supplier Device Package: 100-WFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SCH3224

Buy Now Datasheet
Embedded Microcontroller MCU - 769-SCH3224I-SY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-SCH3224I-SY
Embedded Microcontroller MCU 769-SCH3224I-SY
LPC IO WITH 8042 KBC RESET GENER Product overview: SCH3224I-SY from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SCH3224I-SY can be used for catalog matching and distributor lookup.

LPC IO WITH 8042 KBC RESET GENER Product overview: SCH3224I-SY from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SCH3224I-SY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - Application Specific - SCH3224I-SY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
SCH3224I-SY
Embedded - Microcontrollers - Application Specific SCH3224I-SY
LPC IO WITH 8042 KBC RESET GENER

LPC IO WITH 8042 KBC RESET GENER

Supplier's Site Datasheet
Application Specific Microcontrollers - SCH3224I-SY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
SCH3224I-SY
Application Specific Microcontrollers SCH3224I-SY
LPC IO WITH 8042 KBC RESET GENER

LPC IO WITH 8042 KBC RESET GENER

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - SCH3224I-SY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
SCH3224I-SY
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific SCH3224I-SY
LPC IO WITH 8042 KBC RESET GENER

LPC IO WITH 8042 KBC RESET GENER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1185630-SCH3224I-SY 769-SCH3224I-SY SCH3224I-SY SCH3224I-SY SCH3224I-SY
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded Microcontroller MCU Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 2 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type ROM (2kB)
Serial Interface UART; IrDA, LPC, Parallel, Serial, UART UART UART; IrDA, LPC, Parallel, Serial, UART
I/O Ports 24 6 24
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details