Win Source Part Number: 1264980-SCH3224I-SY-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: 8042 Keyboard Controller
Package: Tape & Reel (TR)
Applications: I/O Controller
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: IrDA, LPC, Parallel, Serial, UART
Number of I/O: 24
Program Memory Type: ROM (2kB)
RAM Size: 256 x 8
Package / Case: 100-WFBGA
Supplier Device Package: 100-WFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SCH3224
LPC IO WITH 8042 KBC, RESET GENE Product overview: SCH3224I-SY-TR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SCH3224I-SY-TR can be used for catalog matching and distributor lookup.
LPC IO WITH 8042 KBC, RESET GENE
LPC IO WITH 8042 KBC, RESET GENE
LPC IO WITH 8042 KBC, RESET GENE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264980-SCH3224I-SY-TR | 769-SCH3224I-SY-TR | SCH3224I-SY-TR | SCH3224I-SY-TR | SCH3224I-SY-TR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific |
| RAM | 2 KB | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM Type | ROM (2kB) | ||||
| Serial Interface | UART; IrDA, LPC, Parallel, Serial, UART | IrDA, LPC, Parallel, Serial, UART | UART; IrDA, LPC, Parallel, Serial, UART | ||
| I/O Ports | 24 | 24 |