Microchip Technology, Inc. Embedded Microcontroller MCU SCH3224-SY

Description
IC CTLR IO LPC MULT PORT 100BGA Product overview: SCH3224-SY from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SCH3224-SY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CTLR IO LPC MULT PORT 100BGA Product overview: SCH3224-SY from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SCH3224-SY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 769-SCH3224-SY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-SCH3224-SY
Embedded Microcontroller MCU 769-SCH3224-SY
IC CTLR IO LPC MULT PORT 100BGA Product overview: SCH3224-SY from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SCH3224-SY can be used for catalog matching and distributor lookup.

IC CTLR IO LPC MULT PORT 100BGA Product overview: SCH3224-SY from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SCH3224-SY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1264974-SCH3224-SY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1264974-SCH3224-SY
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1264974-SCH3224-SY
Win Source Part Number: 1264974-SCH3224-SY Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: 8042 Keyboard Controller Package: Tray Applications: I/O Controller Standard Package: 348 Mounting: SMD (SMT) Interface: IrDA, LPC, Parallel, Serial, UART Number of I/O: 24 Program Memory Type: ROM (2kB) RAM Size: 256 x 8 Package / Case: 100-WFBGA Supplier Device Package: 100-WFBGA (8x8) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SCH3224

Win Source Part Number: 1264974-SCH3224-SY
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: 8042 Keyboard Controller
Package: Tray
Applications: I/O Controller
Standard Package: 348
Mounting: SMD (SMT)
Interface: IrDA, LPC, Parallel, Serial, UART
Number of I/O: 24
Program Memory Type: ROM (2kB)
RAM Size: 256 x 8
Package / Case: 100-WFBGA
Supplier Device Package: 100-WFBGA (8x8)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SCH3224

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - SCH3224-SY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
SCH3224-SY
Embedded - Microcontrollers - Application Specific SCH3224-SY
IC CTLR IO LPC MULT PORT 100BGA

IC CTLR IO LPC MULT PORT 100BGA

Supplier's Site Datasheet
Application Specific Microcontrollers - SCH3224-SY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
SCH3224-SY
Application Specific Microcontrollers SCH3224-SY
IC CTLR IO LPC MULT PORT 100BGA

IC CTLR IO LPC MULT PORT 100BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - SCH3224-SY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
SCH3224-SY
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific SCH3224-SY
IC CTLR IO LPC MULT PORT 100BGA

IC CTLR IO LPC MULT PORT 100BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-SCH3224-SY 1264974-SCH3224-SY SCH3224-SY SCH3224-SY SCH3224-SY
Product Name Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 0.2560 KB 2 KB 0.2560 KB 256 KB
Supply Voltage 2.5 to 12 volts
Serial Interface LPC, Serial, UART UART; IrDA, LPC, Parallel, Serial, UART UART; IrDA, LPC, Parallel, Serial, UART
I/O Ports 0.0 24 24
Package Type Other; Tray BGA; Other; 100-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details