Win Source Part Number: 1264977-SCH3223I-7U
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: 8024 Keyboard Controller
Package: Tray
Applications: I/O Controller
Standard Package: 490
Mounting: SMD (SMT)
Interface: LPC, Serial, UART
Number of I/O: 19
Package / Case: 64-WFBGA
Supplier Device Package: 64-WFBGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SCH3223
LPC IO WITH 8042 KBC RESET GENER
LPC IO WITH 8042 KBC RESET GENER
LPC IO WITH 8042 KBC RESET GENER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264977-SCH3223I-7U | SCH3223I-7U | SCH3223I-7U | SCH3223I-7U |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Serial Interface | UART; LPC, Serial, UART | UART; LPC, Serial, UART |