IC CTLR IO LPC MULT PORT 64WFBGA Product overview: SCH3223-7U from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SCH3223-7U can be used for catalog matching and distributor lookup.
IC CTLR IO LPC MULT PORT 64WFBGA
IC CTLR IO LPC MULT PORT 64WFBGA
IC CTLR IO LPC MULT PORT 64WFBGA
IC CTLR IO LPC MULT PORT 64WFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-SCH3223-7U | SCH3223-7U-ND | SCH3223-7U | SCH3223-7U | SCH3223-7U |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Supply Voltage | 2.5 to 12 volts | ||||
| Serial Interface | Serial | UART | UART; LPC, Serial, UART | ||
| Package Type | Other; Tray | Other; 64-WFBGA | BGA; Other; 64-WFBGA | ||
| Pin Count | 64 | 64 |