Microchip Technology, Inc. SCH311X

Description
The SCH3112/SCH3114/SCH3 116 Product Family is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface that also includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. The system’s hardware monitoring capability includes temperature, voltage and fan speed monitoring. The Motherboard Glue logic includes various power management and system logic including generation of nRSMRST, a programmable Clock output, and reset generation, which include a watchdog timer. The SCH3112/SCH3114/SCH3 116 Product Family incorporates complete legacy Super I/O, including a floppy disk controller with Microchip's true CMOS (Complimentary Metal-Oxide-Semicond uctor) 765B core and enhanced digital data separator. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with Microchip's proprietary 82077AA core. The family supports multiple low power-down modes, and also supports the ISA Plug-and-Play Standard register set (Version 1.0a). Additional Features 8042 Keyboard Controller 128 VTQFP Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH (Platform Controller Hub) Temperature monitoring Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports ACPI 1.0/2.0 compatible
Datasheet
Description
The SCH3112/SCH3114/SCH3 116 Product Family is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface that also includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. The system’s hardware monitoring capability includes temperature, voltage and fan speed monitoring. The Motherboard Glue logic includes various power management and system logic including generation of nRSMRST, a programmable Clock output, and reset generation, which include a watchdog timer. The SCH3112/SCH3114/SCH3 116 Product Family incorporates complete legacy Super I/O, including a floppy disk controller with Microchip's true CMOS (Complimentary Metal-Oxide-Semicond uctor) 765B core and enhanced digital data separator. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with Microchip's proprietary 82077AA core. The family supports multiple low power-down modes, and also supports the ISA Plug-and-Play Standard register set (Version 1.0a). Additional Features 8042 Keyboard Controller 128 VTQFP Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH (Platform Controller Hub) Temperature monitoring Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports ACPI 1.0/2.0 compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SCH311X - Microchip Technology, Inc.
Chandler, AZ, United States
The SCH3112/SCH3114/SCH3 116 Product Family is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface that also includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. The system’s hardware monitoring capability includes temperature, voltage and fan speed monitoring. The Motherboard Glue logic includes various power management and system logic including generation of nRSMRST, a programmable Clock output, and reset generation, which include a watchdog timer. The SCH3112/SCH3114/SCH3 116 Product Family incorporates complete legacy Super I/O, including a floppy disk controller with Microchip's true CMOS (Complimentary Metal-Oxide-Semicond uctor) 765B core and enhanced digital data separator. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with Microchip's proprietary 82077AA core. The family supports multiple low power-down modes, and also supports the ISA Plug-and-Play Standard register set (Version 1.0a). Additional Features 8042 Keyboard Controller 128 VTQFP Package Legacy I/O 40 GPIO Pins 32 byte Security Key Register μController Fan Control Engine PCH (Platform Controller Hub) Temperature monitoring Glue logic 3 PWM Outputs 3 fan tachometer inputs IEEE 1284, EPP and ECP Compatible Parallel Port One IrDA 1.0 Infrared Port NS16550 compatible UART serial ports Four 8-pin serial ports Two 4-pin serial ports ACPI 1.0/2.0 compatible

The SCH3112/SCH3114/SCH3116 Product Family is a 3.3V (Super I/O Block is 5V tolerant) PC99/PC2001 compliant Super I/O controller with an LPC interface that also includes Hardware Monitoring capabilities, enhanced Security features, Power Control logic and Motherboard Glue logic. The system’s hardware monitoring capability includes temperature, voltage and fan speed monitoring. The Motherboard Glue logic includes various power management and system logic including generation of nRSMRST, a programmable Clock output, and reset generation, which include a watchdog timer. The SCH3112/SCH3114/SCH3116 Product Family incorporates complete legacy Super I/O, including a floppy disk controller with Microchip's true CMOS (Complimentary Metal-Oxide-Semiconductor) 765B core and enhanced digital data separator. The true CMOS 765B core provides 100% compatibility with IBM PC/XTTM and PC/ATTM architectures and is software and register compatible with Microchip's proprietary 82077AA core. The family supports multiple low power-down modes, and also supports the ISA Plug-and-Play Standard register set (Version 1.0a).

Additional Features

    • 8042 Keyboard Controller
    • 128 VTQFP Package
    • Legacy I/O
    • 40 GPIO Pins
    • 32 byte Security Key Register
    • μController Fan Control Engine
    • PCH (Platform Controller Hub) Temperature monitoring
    • Glue logic
    • 3 PWM Outputs
    • 3 fan tachometer inputs
    • IEEE 1284, EPP and ECP Compatible Parallel Port
    • One IrDA 1.0 Infrared Port
    • NS16550 compatible UART serial ports
    • Four 8-pin serial ports
    • Two 4-pin serial ports
    • ACPI 1.0/2.0 compatible
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number SCH311X
Unlock Full Specs
to access all available technical data

Similar Products

Fully Isolated RS-232/422 Converter - LDM422-PT - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPX-CTEL-2-M12-5POL-LK - Festo Corporation
Specs
Number of Ports 2
Connector M12 A-coded 2x socket 5-pin
View Details