Microchip Technology, Inc. 32-bit 32BIT 128MB Embedded Microcontroller MCU SAMRH71F20C-7GB-SV

Description
IC MCU 32BIT 128MB FLASH 625TBGA Product overview: SAMRH71F20C-7GB-SV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAMRH71F20C-7GB- SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128MB FLASH 625TBGA Product overview: SAMRH71F20C-7GB-SV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAMRH71F20C-7GB- SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128MB Embedded Microcontroller MCU - 685-SAMRH71F20C-7GB-SV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128MB Embedded Microcontroller MCU
685-SAMRH71F20C-7GB-SV
32-bit 32BIT 128MB Embedded Microcontroller MCU 685-SAMRH71F20C-7GB-SV
IC MCU 32BIT 128MB FLASH 625TBGA Product overview: SAMRH71F20C-7GB-SV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAMRH71F20C-7GB- SV can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128MB FLASH 625TBGA Product overview: SAMRH71F20C-7GB-SV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAMRH71F20C-7GB-SV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1349947-SAMRH71F20C-7GB-SV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1349947-SAMRH71F20C-7GB-SV
Integrated Circuits (ICs) - Embedded - Microcontrollers 1349947-SAMRH71F20C-7GB-SV
Win Source Part Number: 1349947-SAMRH71F20C- 7GB-SV Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: SAMRH71 Core Processor: ARM® Cortex®-M7 Speed: 100MHz Package: Bulk Standard Package: 1 Core Size: 32-Bit Connectivity: CANbus, Ethernet, FIFO, I²C, QSPI, SPI, UART/USART Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 194 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 1.125M x 8 Oscillator Type: External, Internal Mounting Type: Surface Mount Package / Case: 625-TBGA Supplier Device Package: 625-TFBGA (6x8) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1349947-SAMRH71F20C-7GB-SV
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SAMRH71
Core Processor: ARM® Cortex®-M7
Speed: 100MHz
Package: Bulk
Standard Package: 1
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, FIFO, I²C, QSPI, SPI, UART/USART
Peripherals: DMA, LCD, POR, PWM, WDT
Number of I/O: 194
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 1.125M x 8
Oscillator Type: External, Internal
Mounting Type: Surface Mount
Package / Case: 625-TBGA
Supplier Device Package: 625-TFBGA (6x8)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 48 pct.
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - SAMRH71F20C-7GB-SV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SAMRH71F20C-7GB-SV
Microcontrollers SAMRH71F20C-7GB-SV
ARM® Cortex®-M7 SAMRH71 Microcontroller IC 32-Bit 100MHz 128KB (128K x 8) FLASH 625-TFBGA (6x8)

ARM® Cortex®-M7 SAMRH71 Microcontroller IC 32-Bit 100MHz 128KB (128K x 8) FLASH 625-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SAMRH71F20C-7GB-SV 1349947-SAMRH71F20C-7GB-SV SAMRH71F20C-7GB-SV
Product Name 32-bit 32BIT 128MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
RAM 1125 KB 128 KB 1125 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Package Type Other; Bulk BGA; TBGA; Other; 625-TBGA
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRL33MHAKXQLA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details