Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
MICROCHIP TECHNOLOGY, INC.
S3140 -- STD RECTIFIER DO-5 ROHS COMPLIANT MICROCHIP
Microchip Technology, Inc.
Std Rectifier Do-5 Rohs Compliant Microchip
S3140
Description
STD RECTIFIER DO-5 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
STD RECTIFIER DO-5 ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier Do-5 Rohs Compliant Microchip
61AJ9191
Std Rectifier Do-5 Rohs Compliant Microchip
61AJ9191
STD RECTIFIER DO-5 ROHS COMPLIANT: YES
STD RECTIFIER DO-5 ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Rectifiers
Product Number
61AJ9191
Product Name
Std Rectifier Do-5 Rohs Compliant Microchip
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diode
HR1N5618
Specs
I
FSM
30 amps
I
F
2000 mA
t
rr
2000 ns
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: TS868C10R
Specs
Package
T-Pack(S)
I
O
30 amps
V
RRM
100 volts
View Details
Nexperia B.V.
200V 250MA Diode and Rectifier
BAS21QB-QZ
Specs
Package
Tape & Reel (TR)
RoHS Compliant
RoHS
T
j
-55 C (-67 F)
View Details
3
suppliers
RS Components, Ltd.
Bridge Rectifiers
1219631
Specs
Rectifier Configuration / Technology
Bridge
Package
Gbj
RoHS Compliant
RoHS
View Details