"Diode Array 8 Independent Standard 50V 400mA (DC) Surface Mount 16-SOIC (0.154"", 3.90mm Width)"
DIODE ARRAY GP 50V 400MA 16SOIC Product overview: S16-4150E3/TR7 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-S16-4150E3/TR7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1283017-S16-4150E3/T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 8 Independent
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Base Product Number: S16-4150
DIODE ARRAY GP 50V 400MA 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | S16-4150E3/TR7-ND | 286-S16-4150E3/TR7 | 1283017-S16-4150E3/TR7 | S16-4150E3/TR7 |
| Product Name | Diode Arrays | 50V 400MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | "16-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 16-SOIC (0.154", 3.90mm Width) | |
| RoHS Compliant | RoHS | |||
| Diode Type | Standard |