Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays S16-4150E3/TR13

Description
Win Source Part Number: 1283022-S16-4150E3/T R13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 8 Independent Current - Average Rectified (Io) (per Diode): 400mA Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Microchip Technology Other Names: Q5615144,S16-4150MSD KR,S16-4150E3/CT13,S 16-4150DKR,S16-4150E 3/DKR13,S16-4150DKR, S164150,S16-4150E3/C T13,S16-4150,150-S16 -4150E3/TR13CT,S16-4 150MS,S16-4150MSCT,S 16-4150MSCT,Q5837034 A,S16-4150MSTRR,S16- 4150MSTR,150-S16-415 0E3/TR13TR,S16-4150E 3/TR13INACTIVE,S16-4 150E3/TR13,S16-4150M S,S16-4150MSDKR,S16- 4150MSTR,S16-4150E3/ DKR13,150-S16-4150E3 /TR13DKR Base Product Number: S16-4150
Request a Quote Datasheet
Description
Win Source Part Number: 1283022-S16-4150E3/T R13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 8 Independent Current - Average Rectified (Io) (per Diode): 400mA Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Microchip Technology Other Names: Q5615144,S16-4150MSD KR,S16-4150E3/CT13,S 16-4150DKR,S16-4150E 3/DKR13,S16-4150DKR, S164150,S16-4150E3/C T13,S16-4150,150-S16 -4150E3/TR13CT,S16-4 150MS,S16-4150MSCT,S 16-4150MSCT,Q5837034 A,S16-4150MSTRR,S16- 4150MSTR,150-S16-415 0E3/TR13TR,S16-4150E 3/TR13INACTIVE,S16-4 150E3/TR13,S16-4150M S,S16-4150MSDKR,S16- 4150MSTR,S16-4150E3/ DKR13,150-S16-4150E3 /TR13DKR Base Product Number: S16-4150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283022-S16-4150E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283022-S16-4150E3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283022-S16-4150E3/TR13
Win Source Part Number: 1283022-S16-4150E3/T R13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 8 Independent Current - Average Rectified (Io) (per Diode): 400mA Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Microchip Technology Other Names: Q5615144,S16-4150MSD KR,S16-4150E3/CT13,S 16-4150DKR,S16-4150E 3/DKR13,S16-4150DKR, S164150,S16-4150E3/C T13,S16-4150,150-S16 -4150E3/TR13CT,S16-4 150MS,S16-4150MSCT,S 16-4150MSCT,Q5837034 A,S16-4150MSTRR,S16- 4150MSTR,150-S16-415 0E3/TR13TR,S16-4150E 3/TR13INACTIVE,S16-4 150E3/TR13,S16-4150M S,S16-4150MSDKR,S16- 4150MSTR,S16-4150E3/ DKR13,150-S16-4150E3 /TR13DKR Base Product Number: S16-4150

Win Source Part Number: 1283022-S16-4150E3/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 8 Independent
Current - Average Rectified (Io) (per Diode): 400mA
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Other Names: Q5615144,S16-4150MSDKR,S16-4150E3/CT13,S16-4150DKR,S16-4150E3/DKR13,S16-4150DKR,S164150,S16-4150E3/CT13,S16-4150,150-S16-4150E3/TR13CT,S16-4150MS,S16-4150MSCT,S16-4150MSCT,Q5837034A,S16-4150MSTRR,S16-4150MSTR,150-S16-4150E3/TR13TR,S16-4150E3/TR13INACTIVE,S16-4150E3/TR13,S16-4150MS,S16-4150MSDKR,S16-4150MSTR,S16-4150E3/DKR13,150-S16-4150E3/TR13DKR
Base Product Number: S16-4150

Buy Now Datasheet
Singapore, Singapore
75V 400MA Diode and Rectifier
286-S16-4150E3/TR13
75V 400MA Diode and Rectifier 286-S16-4150E3/TR13
DIODE ARRAY GP 75V 400MA 16SOIC Product overview: S16-4150E3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-S16-4150E3/TR13 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 400MA 16SOIC Product overview: S16-4150E3/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-S16-4150E3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S16-4150E3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S16-4150E3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers S16-4150E3/TR13
DIODE ARRAY GP 75V 400MA 16SOIC

DIODE ARRAY GP 75V 400MA 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 1283022-S16-4150E3/TR13 286-S16-4150E3/TR13 S16-4150E3/TR13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 75V 400MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1 volts 1 volts
VR 75 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV99W/DG/B3F-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83-006R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
TVS Diodes - 7704816P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; SOD-523
View Details
Diodes, Rectifiers - Arrays - NRVBD650CTG-VF01 - 887597-NRVBD650CTG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details