Microchip Technology, Inc. Diode Arrays S16-4150/TR13

Description
"Diode Array 8 Independent Standard 50V 400mA (DC) Surface Mount 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Diode Array 8 Independent Standard 50V 400mA (DC) Surface Mount 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - S16-4150/TR13-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
S16-4150/TR13-ND
Diode Arrays S16-4150/TR13-ND
"Diode Array 8 Independent Standard 50V 400mA (DC) Surface Mount 16-SOIC (0.154"", 3.90mm Width)"

"Diode Array 8 Independent Standard 50V 400mA (DC) Surface Mount 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283016-S16-4150/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283016-S16-4150/TR13
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283016-S16-4150/TR13
Win Source Part Number: 1283016-S16-4150/TR1 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 8 Independent Current - Average Rectified (Io) (per Diode): 400mA (DC) Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Microchip Technology Base Product Number: S16-4150 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283016-S16-4150/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 8 Independent
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Base Product Number: S16-4150
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
50V 400MA Diode and Rectifier
286-S16-4150/TR13
50V 400MA Diode and Rectifier 286-S16-4150/TR13
DIODE ARRAY GP 50V 400MA 16SOIC Product overview: S16-4150/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-S16-4150/TR13 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 50V 400MA 16SOIC Product overview: S16-4150/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-S16-4150/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S16-4150/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S16-4150/TR13
Discrete Semiconductor Products - Diodes - Rectifiers S16-4150/TR13
DIODE ARRAY GP 50V 400MA 16SOIC

DIODE ARRAY GP 50V 400MA 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number S16-4150/TR13-ND 1283016-S16-4150/TR13 286-S16-4150/TR13 S16-4150/TR13
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 50V 400MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package "16-SOIC (0.154"", 3.90mm Width)" 16-SOIC (0.154", 3.90mm Width) Tape & Reel (TR)
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - 1PS70SB15,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
TVS Diodes - 2222819P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
Diode Applications Protector
RoHS Compliant RoHS
View Details