Microchip Technology, Inc. Diode Arrays S16-4148E3/TR7

Description
DIODE ARRAY GP 75V 400MA 16-SOIC
Request a Quote Datasheet
Description
DIODE ARRAY GP 75V 400MA 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 150-S16-4148E3/TR7CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 75V 400MA 16-SOIC

DIODE ARRAY GP 75V 400MA 16-SOIC

Buy Now Datasheet
Diode Arrays - 150-S16-4148E3/TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 75V 400MA 16-SOIC

DIODE ARRAY GP 75V 400MA 16-SOIC

Buy Now Datasheet
Diode Arrays - 150-S16-4148E3/TR7TR-ND - DigiKey
Thief River Falls, MN, United States
"Diode Array 8 Independent Standard 75V 400mA (DC) Surface Mount 16-SOIC (0.154"", 3.90mm Width)"

"Diode Array 8 Independent Standard 75V 400mA (DC) Surface Mount 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1089647-S16-4148E3/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1089647-S16-4148E3/TR7
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1089647-S16-4148E3/TR7
Win Source Part Number: 1089647-S16-4148E3/T R7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 500 nA @ 75 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 8 Independent Current - Average Rectified (Io) (per Diode): 400mA (DC) Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Alternative Parts (Cross-Reference): MB6S; MB1S; MB10S; ESDA6V1U1RL; DA112S1RL; DA108S1RL; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Microchip Technology Base Product Number: S16-4148

Win Source Part Number: 1089647-S16-4148E3/TR7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 500 nA @ 75 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 8 Independent
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Alternative Parts (Cross-Reference): MB6S; MB1S; MB10S; ESDA6V1U1RL; DA112S1RL; DA108S1RL;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Base Product Number: S16-4148

Buy Now Datasheet
Singapore, Singapore
75V 400MA Diode and Rectifier
286-S16-4148E3/TR7
75V 400MA Diode and Rectifier 286-S16-4148E3/TR7
DIODE ARRAY GP 75V 400MA 16SOIC Product overview: S16-4148E3/TR7 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-S16-4148E3/TR7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 400MA 16SOIC Product overview: S16-4148E3/TR7 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-S16-4148E3/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S16-4148E3/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S16-4148E3/TR7
Discrete Semiconductor Products - Diodes - Rectifiers S16-4148E3/TR7
DIODE ARRAY GP 75V 400MA 16SOIC

DIODE ARRAY GP 75V 400MA 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 150-S16-4148E3/TR7CT-ND 1089647-S16-4148E3/TR7 286-S16-4148E3/TR7 S16-4148E3/TR7
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 75V 400MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package "16-SOIC (0.154"", 3.90mm Width)" 16-SOIC (0.154", 3.90mm Width) Tape & Reel (TR)
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type LLD - Model: YA985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Schottky barrier diodes - BAT54S-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers