DIODE ARRAY GP 75V 400MA 16-SOIC
DIODE ARRAY GP 75V 400MA 16-SOIC
"Diode Array 8 Independent Standard 75V 400mA (DC) Surface Mount 16-SOIC (0.154"", 3.90mm Width)"
DIODE ARRAY GP 75V 400MA 16SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 150-S16-4148E3/TR13CT-ND | S16-4148E3/TR13 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |