Microchip Technology, Inc. Electrical Parts - RN42-I/RM RN42-I/RM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1243486-RN42-I/RM Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 35-SMD Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Bluetooth v2.1 +EDR, Class 2 Data Rate: 300kbps Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -80dBm RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 30mA Family Name: RN42 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Introduction Date: January 01, 2000 ECCN: 5A992.c Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Automation & Process Control, Embedded Design & Development
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1243486-RN42-I/RM Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 35-SMD Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Bluetooth v2.1 +EDR, Class 2 Data Rate: 300kbps Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -80dBm RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 30mA Family Name: RN42 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Introduction Date: January 01, 2000 ECCN: 5A992.c Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Automation & Process Control, Embedded Design & Development
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - RN42-I/RM - 1243486-RN42-I/RM - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RN42-I/RM
1243486-RN42-I/RM
Electrical Parts - RN42-I/RM 1243486-RN42-I/RM
Manufacturer: Microchip Technology Win Source Part Number: 1243486-RN42-I/RM Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 35-SMD Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Bluetooth v2.1 +EDR, Class 2 Data Rate: 300kbps Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -80dBm RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 30mA Family Name: RN42 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Introduction Date: January 01, 2000 ECCN: 5A992.c Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Automation & Process Control, Embedded Design & Development

Manufacturer: Microchip Technology
Win Source Part Number: 1243486-RN42-I/RM
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 35-SMD Module
Mounting: SMD
Frequency: 2.4GHz
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: Bluetooth v2.1 +EDR, Class 2
Data Rate: 300kbps
Antenna Type: Integrated, Trace
Power - Output: 4dBm
Sensitivity: -80dBm
RF Family/Standard: Bluetooth
Serial Interfaces: UART
Current - Transmitting: 30mA
Family Name: RN42
Categories: RF/IF and RFID
Manufacturer Homepage: www.microchip.com
Introduction Date: January 01, 2000
ECCN: 5A992.c
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Automation & Process Control, Embedded Design & Development

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1243486-RN42-I/RM
Product Name Electrical Parts - RN42-I/RM
Interface UART
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details